The MMC3120MR is a small, low-power 3-axis magnetic sensor manufactured by Memsic Inc. It integrates three magnetic sensors in a single chip, enabling precise magnetic field measurements in three dimensions. It is used in a variety of applications, including navigation, orientation detection, and electronic compasses.
Applications:
- Electronic Compasses
- Navigation Systems
- Orientation Detection
- Gaming Controllers
- Robotics
Features:
- 3-Axis Magnetic Sensing
- Low Power Consumption
- Small Footprint
- High Resolution
- I2C Interface
Benefits:
- Accurate Magnetic Field Measurement: Provides precise measurements of the magnetic field in three dimensions.
- Low Power Consumption: Suitable for battery-powered applications.
- Compact Size: Enables integration into small devices.
- Easy Integration: The I2C interface simplifies communication with microcontrollers.
Specifications:
The MMC3120MR operates at a supply voltage of 2.1V to 3.6V. It features a magnetic field range of ±1200 μT. The resolution is typically in the sub-microtesla range. The I2C interface supports standard and fast modes. The sensor's output data rate is programmable. Consult the datasheet for detailed specifications, including sensitivity, noise characteristics, and temperature drift.
Proper calibration is important to achieve accurate magnetic field measurements. The datasheet provides guidelines for calibration procedures. Magnetic shielding may be required in environments with strong magnetic interference.