EN
  • EN
  • DE

TH71072

Part No TH71072
Manufacturer Melexis Technologies NV
Catalog RF Transmitters
Description IC XMITTER/LO SOURCE 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Melexis Technologies NV
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 310MHz to 450MHz
Applications Alarm and Security Systems, RKE
Modulation or Protocol ASK
Data Rate (Max) 40kbps
Power - Output -12dBm to 2dBm
Current - Transmitting 4.8mA to 11.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 212811-TH71072
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TH71072 CAD Model

Description

The Melexis Technologies NV 372511 is a surface mount PCB data interface electronic component designed for use in alarm and security systems, RKE applications.

  • Frequency Range: 310MHz to 450MHz
  • Data Rate: 40kbps
  • Modulation or Protocol: ASK
  • Antenna Connector: Surface mount PCB type
  • Operating Temperature Range: -40°C to 85°C
  • Power Output: -12dBm to 2dBm
  • Transmitting Current: 4.8mA to 11.5mA
  • Packaging: 8-SOIC (0.154", 3.90mm Width)
  • Supply Voltage: 2.2 V to 5.5 V
  • Supply and Demand Status: Limited

You May Also Be Interested in

Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,038 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess