EN
  • EN
  • DE

TH72011KDC

Part No TH72011KDC
Manufacturer Melexis Microelectronic Systems
Catalog Electronic Wholesale
Description 433MHz FSK Transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Melexis Microelectronic Systems
Win Source Part Number 1266940-TH72011KDC
Manufacturer Homepage www.melexis.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TH72011KDC CAD Model

Description

The TH72011KDC is a monolithic UHF transmitter IC manufactured by Melexis Microelectronic Systems. It is designed for use in various wireless applications, including remote keyless entry (RKE) systems, tire pressure monitoring systems (TPMS), and other short-range wireless communication devices. This transmitter is characterized by its high integration level, low power consumption, and robust performance.

Applications:

  • Remote keyless entry (RKE) systems
  • Tire pressure monitoring systems (TPMS)
  • Garage door openers
  • Wireless security systems
  • Short-range wireless communication devices

Features:

  • UHF Transmitter: Operates in the UHF frequency band.
  • On-Chip PLL: Integrated phase-locked loop for frequency synthesis.
  • OOK Modulation: Supports on-off keying modulation.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Small Package: Enables compact device designs.
  • High Integration: Reduces the number of external components required.

Benefits:

  • Extended Battery Life: Minimizes power consumption in portable devices.
  • Reduced System Cost: High integration lowers the bill of materials.
  • Improved Reliability: Reduces the number of discrete components.
  • Simplified Design: Integrated PLL simplifies frequency control.
  • Compact Size: Enables smaller and lighter device designs.

Additional Details:

The TH72011KDC typically operates in the 300 MHz to 450 MHz frequency range. It uses on-off keying (OOK) modulation to transmit data. The integrated PLL provides stable and accurate frequency synthesis. The transmitter is designed for low voltage operation, typically between 2.1V and 4.0V. It is commonly available in a small surface-mount package, such as a SOIC or QFN, for easy integration into compact circuit boards. The TH72011KDC is used in various automotive and industrial applications, where reliable wireless communication is essential. It includes built-in features to meet regulatory requirements for wireless devices. The device also incorporates power-saving modes to further reduce power consumption when idle.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess