EN
  • EN
  • DE

MLX90308LDF-DAA-000

Part No MLX90308LDF-DAA-000
Manufacturer Melexis Microelectronic Systems
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP
Manufacturer Melexis Microelectronic Systems
Win Source Part Number 754964-MLX90308LDF-DAA-000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLX90308LDF-DAA-000 CAD Model

Description

The MLX90308LDF-DAA-000 is a Triaxis® Magnetometer IC manufactured by Melexis Microelectronic Systems. It measures magnetic fields in three dimensions (X, Y, and Z) and provides accurate and reliable magnetic field sensing for various applications. It's based on the Tunnel Magnetoresistance (TMR) technology.

Applications

  • Position Sensing
  • Angle Measurement
  • Linear Displacement Measurement
  • Non-Contact Potentiometers
  • Robotics
  • Automotive Systems (e.g., Steering Angle Sensors)

Features

  • Triaxis® Magnetic Field Sensing: Measures magnetic fields in three dimensions.
  • High Accuracy: Provides precise magnetic field measurements.
  • Low Noise: Minimizes measurement errors due to noise.
  • Digital Output: Offers digital communication interfaces (e.g., SPI).
  • Low Power Consumption: Suitable for battery-powered applications.

Benefits

  • Improved Accuracy: Precise magnetic field measurements enhance the performance of sensing applications.
  • Enhanced Reliability: Robust design ensures consistent performance in various operating conditions.
  • Reduced System Complexity: Digital output simplifies interfacing with microcontrollers and other digital systems.
  • Extended Battery Life: Low power consumption allows for longer operating times in portable devices.
  • Versatile Applications: Suitable for a wide range of sensing and control applications.

Technical Specifications

The MLX90308LDF-DAA-000 Triaxis® Magnetometer IC is characterized by its magnetic field range, resolution, accuracy, and power consumption. The magnetic field range specifies the range of magnetic field strengths that the sensor can measure. The resolution indicates the smallest change in magnetic field that the sensor can detect. Accuracy is a measure of the difference between the measured and actual magnetic field values. The device communicates through a digital interface, typically SPI, and operates on a low supply voltage. Operating temperature range is typically between -40°C to 85°C, ideal for automotive use.

In summary, the MLX90308LDF-DAA-000 from Melexis is a highly accurate and reliable Triaxis® Magnetometer IC. Its ability to measure magnetic fields in three dimensions, low noise, and digital output make it an excellent choice for various position, angle, and displacement sensing applications. Its low power consumption makes it suitable for battery-powered devices and automotive systems. It features a ratiometric analog output.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 523 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess