EN
  • EN
  • DE

AL0307-3R3K

Part No AL0307-3R3K
Manufacturer Meled
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973145-AL0307-3R3K
Categories OEM Parts(A-B)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AL0307-3R3K CAD Model

Description

The AL0307-3R3K is a leaded inductor manufactured by Meled. The 'AL0307' indicates the physical dimensions of the inductor, while '3R3K' specifies its inductance value. In this case, '3R3' represents 3.3 microhenries (µH), and 'K' indicates a tolerance of ±10%. Leaded inductors like this are commonly used in power supplies, filters, and RF circuits for energy storage and filtering purposes.

Applications

  • Power supplies (DC-DC converters)
  • RF circuits
  • Filtering circuits
  • Oscillators
  • Energy storage

Features

  • Fixed inductance value: 3.3 µH
  • Tolerance: ±10%
  • Leaded construction
  • High self-resonant frequency
  • Small size

Benefits

  • Efficient energy storage: Provides stable and reliable energy storage in power supply applications.
  • Effective filtering: Reduces unwanted noise and interference in filtering circuits.
  • Stable oscillation: Ensures reliable operation of oscillators.
  • Easy installation: Leaded construction allows for easy mounting on printed circuit boards.
  • Compact design: Small size saves board space.

Additional Details

The AL0307-3R3K inductor is constructed using a ferrite core material and enamel-coated copper wire. The ferrite core provides high permeability, which enhances the inductor's energy storage capability. The enamel coating on the copper wire ensures insulation and prevents short circuits. The inductor is designed to withstand high currents without saturation. The self-resonant frequency (SRF) is typically in the MHz range, which allows the inductor to operate effectively at high frequencies.

The inductor's leaded construction simplifies the mounting process on printed circuit boards. The AL0307-3R3K is commonly used in a variety of electronic devices, including power supplies, RF circuits, and filtering circuits. It is a reliable and cost-effective solution for energy storage and filtering applications. This specific inductor is suitable for applications that require a 3.3 µH inductance value with a ±10% tolerance.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess