EN
  • EN
  • DE

1PMT5929BT1G

Part No 1PMT5929BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 3.2W POWERMITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 3.2W
Impedance (Max) (Zzt) 9 Ohm
Current - Reverse Leakage @ Vr 1μA @ 11.4V
Voltage - Forward (Vf) (Max) @ If 1.25V @ 200mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package Powermite
Win Source Part Number 117762-1PMT5929BT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PMT5929BT1G CAD Model

Description

Product Overview: 1PMT5929BT1G - Zener Voltage Regulator Diode

The 1PMT5929BT1G from ON Semiconductor is a high-quality Zener voltage regulator diode designed for electronic applications requiring precise voltage regulation and high reliability. This device is a member of the PMT series of Zener diodes, which are known for their excellent stability and consistency in performance.

Key Features

  • Power Dissipation: The 1PMT5929BT1G boasts a power dissipation of 3.2 watts, making it suitable for medium-power applications.
  • Voltage Range: This Zener diode offers a wide range of nominal Zener voltages from 3.9V to 75V, providing flexibility for various circuit designs.
  • Package: It comes in a surface-mount Powermite® package, which is compact and has a low profile, ideal for space-constrained applications.
  • Thermal Resistance: With its excellent thermal resistance, the 1PMT5929BT1G can maintain stable operation even under varying temperature conditions.
  • High Surge Capability: This component can withstand high surge currents, protecting circuits from transient voltage spikes.

Applications

The 1PMT5929BT1G Zener diode is versatile and can be used in a range of applications such as:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Overvoltage and transient voltage suppression
  • Switching operations in telecommunication devices
  • Reference elements in precision circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality semiconductor products, and the 1PMT5929BT1G is no exception. It is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and commercial applications. The device is also RoHS compliant, minimizing the environmental impact by eliminating the use of certain hazardous substances.

Conclusion

The 1PMT5929BT1G Zener diode from ON Semiconductor is an efficient solution for designers looking to incorporate stable voltage regulation and protection features into their electronic designs. With its robust package, wide voltage range, and high power dissipation, this diode is an excellent choice for a variety of applications where performance and reliability are critical.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7468 $52.2760
165+ $0.6128 $101.1120
255+ $0.5936 $151.3680
350+ $0.5745 $201.0750
455+ $0.5553 $252.6615
605+ $0.4979 $301.2295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess