EN
  • EN
  • DE

CY74FCT16827CTPVC

Part No CY74FCT16827CTPVC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 56SSOP / Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74FCT16827
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74FCT16827CTPVCG4,2156-CY74FCT16827CTPVC,TEXTISCY74FCT16827CTPVC,74FCT16827CTPVCG4-ND
Standard Package 20
Win Source Part Number 1040236-CY74FCT16827CTPVC
Ultra Librarian 3D Model Ultra Librarian CY74FCT16827CTPVC CAD Model

Description

Product Overview

The CY74FCT16827CTPVC from Texas Instruments is a high-performance, 20-bit buffer and line driver designed to meet the stringent requirements of high-speed data communication and computing applications. This integrated circuit is part of the FCT (Fast CMOS TTL-Compatible) family, known for its robustness and high-speed operation.

Key Features

  • High-Speed Operation: This device is capable of operating at high speeds, which is essential for modern digital systems that require rapid data transfer and processing.
  • Low Power Consumption: Despite its speed, the CY74FCT16827CTPVC is designed to consume minimal power, making it suitable for energy-sensitive applications.
  • Wide Bus Interface: With a 20-bit interface, this component can handle wide data buses, facilitating parallel data processing and reducing the number of components needed in a system.
  • Bi-Directional Data Flow: The device supports bi-directional data flow with non-inverting buffers, providing flexibility in system design and improving data throughput.
  • 3-State Outputs: The outputs feature a 3-state design that allows for connection to a bus without interfering with other components, enhancing the design of multiplexed systems.
  • Compatibility: It is TTL-compatible, ensuring that it can be easily integrated into existing designs that utilize TTL logic levels.

Applications

The CY74FCT16827CTPVC is ideal for a wide range of applications that require high-speed data handling capabilities. These applications include, but are not limited to:

  • Data communication systems
  • Computing and data processing
  • Server and network infrastructure
  • Signal buffering in high-speed interfaces
  • Memory and data bus interfacing

Technical Specifications

The device is packaged in a 56-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint while still providing excellent thermal performance. It operates over a wide temperature range and is characterized for operation from -40°C to 85°C. As with all Texas Instruments products, the CY74FCT16827CTPVC is manufactured to high standards, ensuring reliability and performance in demanding environments.

Quality and Support

Texas Instruments provides comprehensive technical support and documentation for the CY74FCT16827CTPVC, ensuring that designers can integrate this component into their systems with confidence. In addition, TI's commitment to quality means that each device is subjected to rigorous testing and quality control procedures.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Lowest to $1.4079

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess