The MediaTek RT3092L is a highly integrated 2T2R (2 transmit, 2 receive) single-chip 802.11n Wireless LAN (WLAN) client device. This chip integrates a MAC, baseband, and radio for high-performance wireless connectivity solutions.
Applications
- High-performance laptops and notebooks
- Wireless routers and access points (client mode)
- Advanced network adapters
- Gaming consoles
- High-definition video streaming devices
Features
- Compliant with IEEE 802.11b/g/n standards
- Supports data rates up to 300 Mbps with 2T2R MIMO technology
- Integrated MAC, baseband, and radio transceiver
- PCIe interface for host connection
- Advanced security features including WEP, WPA, and WPA2
- Supports multiple BSSID
- Quality of Service (QoS) support for multimedia applications
- Low power consumption with advanced power management
- Supports both 20MHz and 40MHz channel bandwidth
Benefits
- Superior Performance: Utilizes 2T2R MIMO technology to provide significantly improved wireless performance and range compared to 1T1R solutions.
- High Data Rates: Supports data rates up to 300 Mbps, enabling fast and reliable wireless communication.
- Seamless Integration: The PCIe interface allows for easy and direct integration into various platforms.
- Enhanced Security: Comprehensive security protocols ensure secure wireless communication, protecting user data.
- Optimized for Multimedia: QoS features ensure smooth and uninterrupted streaming of audio and video content.
- Low Power Consumption: Advanced power management features extend battery life in portable devices.
- Robust Connectivity: Delivers stable and reliable wireless connectivity even in challenging environments.
Technical Specifications
The RT3092L operates in the 2.4 GHz frequency band and uses advanced modulation schemes, including OFDM, CCK, and DQPSK, to achieve high data rates. The PCIe interface provides a low-latency, high-throughput connection to the host processor. The chip incorporates sophisticated power management algorithms to minimize power consumption during both active and idle modes. The compact design facilitates integration into a variety of devices.
The RT3092L is well-suited for applications requiring high-performance wireless connectivity, such as high-definition video streaming, online gaming, and large file transfers. Its robust feature set and advanced technology make it a popular choice for manufacturers of wireless devices.