The MediaTek MT7620A/B is a cost-effective and low-power consumption Wi-Fi System-on-Chip (SoC) solution. It supports IEEE 802.11n standard and is designed for various applications, including wireless routers, repeaters, and smart devices. The chip integrates a MIPS 24KEc processor and provides a range of interfaces for easy integration.
Applications
- Wireless Routers
- Wireless Repeaters
- 3G/4G Routers
- Smart Home Gateways
- IPTV Set-Top Boxes
Features
- Supports IEEE 802.11b/g/n standards
- 2.4 GHz frequency band operation
- Integrated MIPS 24KEc processor
- Supports 2T2R MIMO with data rate up to 300 Mbps
- Hardware NAT accelerator
- Supports WEP, WPA, and WPA2 encryption for secure wireless communication
- Multiple interfaces including Ethernet, USB, and UART
Benefits
- Provides reliable wireless connectivity at 2.4 GHz
- Offers a complete solution for wireless networking devices
- Enhances network performance with data rates up to 300 Mbps
- Reduces CPU load with hardware NAT acceleration
- Offers robust security features to protect network traffic
- Provides multiple interfaces for flexible connectivity
Additional Details
The MT7620A/B integrates all the necessary components for a complete Wi-Fi solution, including the radio frequency (RF) transceiver, baseband processor, media access controller (MAC), and a powerful MIPS processor. It is designed to provide high performance and low power consumption in a cost-effective package. The hardware NAT accelerator offloads routing tasks from the CPU, improving overall network performance. Its compatibility with various operating systems and platforms ensures easy integration into different devices.