Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE
Package Bulk
Product Status Active
Accessory Type Ferrule, Split Ring
For Use With/Related Products AMPLIMITE Series Cable Clamps
Features Shielded
Number of Positions 9, 15, 50
Base Product Number 745508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364305-745508-6
Ultra Librarian 3D Model Ultra Librarian 745508-6 CAD Model

Description

The TE Connectivity AMP Connectors 745508 is a D-Sub, D-Shaped connector accessory in the connectors and interconnects category.

  • MSL: 1 (Unlimited)
  • Package: Bulk
  • Product Status: Active
  • Shielded: Yes
  • Accessory Types: Ferrule, Split Ring

You May Also Be Interested in

HARTING
DSUB SLIDE LOCKING DEVICE 9P
Need more? Email Us
ECAD model for 09670009914
TE Connectivity
Circular Connector Accessories RoHS
Lowest to $0.1631
ECAD model for 172746-1
NorComp Inc.
IP67 25 POS CONNECTOR COVER
Need more? Email Us
ECAD model for 967-025-CAP
EDAC Inc.
IP67-25P CAP
Need more? Email Us
ECAD model for 627-229-025-010
Sumitomo Electric
Circular Connector Accessories RoHS
Lowest to $0.1262
ECAD model for 7165-0348
TE Connectivity
CONN CLIP SCREW RETAINER MALE
Need more? Email Us
ECAD model for 748274-2
Sumitomo Electric
Circular Connector Accessories RoHS
Need more? Email Us
ECAD model for 7165-0796
HARTING
DSUB SLIDE LOCKING DEVICE 15P
Need more? Email Us
ECAD model for 09670009915
HARTING
D SUB IP 67 SHIELDED CAP_FE_9P_M
Need more? Email Us
ECAD model for 09670029065

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention