Products specifications Report Issue?

Category Filters>Power Line Filter Modules
Mfr SolaHD
Series STFE
Package Bulk
Filter Type Single Phase
Configuration Single Stage
Current 10 A
Frequency - Operating 47Hz, 63Hz
Applications General Purpose
Approval Agency CE, cURus
Temperature Range - Operating -40°C ~ 50°C
Mounting Type DIN Rail
Termination Style Terminal Block
Base Product Number STFE100
Other Names 2106-STFE100-10N,STFE10010N,783472029129
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1275920-STFE100-10N
Ultra Librarian 3D Model Ultra Librarian STFE100-10N CAD Model

Description

The STFE100-10N power line filter module from SolaHD is a single-phase, single-stage component that has a current rating of 10A.

  • Manufacturer: SolaHD
  • Product Name: STFE100-10N
  • Filter Type: Power Line Filter Module
  • Configuration: Single-phase, single-stage
  • Current Rating: 10A
  • Mounting Type: DIN rail
  • Operating Temperature: -40°C to 50°C
  • Package: Standard package of 1
  • Application: General-purpose applications
  • Termination Style: Terminal block
  • AEC-Q200: Rated for AEC-Q200
  • Ideal Use: It is ideal for use in industrial automation and control systems.

You May Also Be Interested in

EPCOS (TDK)
LINE FILTER 1KA CHASSIS MOUNT
Need more? Email Us
ECAD model for B84143B1000S080
TE Connectivity
LINE FILTER 600A CHASSIS MOUNT
Need more? Email Us
ECAD model for FN3270H-600-99
TE Connectivity
LINE FLTR 1200VDC 1KA CHASS MNT
Need more? Email Us
ECAD model for FN2200-1000-99
TE Connectivity
LINE FILTER 55A CHASSIS MOUNT
Need more? Email Us
ECAD model for FN258-55-07
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 10A DIN
Need more? Email Us
ECAD model for RSMN-2010D
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 3A DIN
Need more? Email Us
ECAD model for RSHN-2003D
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 3A CHASS
Need more? Email Us
ECAD model for RSAL-2003A
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 20A CHASS
Need more? Email Us
ECAD model for NBH-20-202
Schurter Inc.
LINE FILTER 480VAC 50A CHASS MNT
Need more? Email Us
ECAD model for FMBC-0938-5010L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention