Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831863-MT3337V/B
Ultra Librarian 3D Model Ultra Librarian MT3337V/B CAD Model

Description

The MT3337V/B is a GPS receiver chip manufactured by MediaTek Inc. This chip is designed for integration into devices requiring accurate location tracking and navigation capabilities. As part of MediaTek's GNSS (Global Navigation Satellite System) solutions, it likely offers a blend of performance, power efficiency, and ease of integration.

Applications:

  • Navigation Devices: Used in in-car navigation systems, personal navigation devices (PNDs), and portable GPS units.
  • Tracking Systems: Integrated into vehicle tracking systems, asset trackers, and personal tracking devices.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearables for activity tracking and location monitoring.
  • IoT Devices: Enables location-based services in Internet of Things (IoT) applications, such as smart agriculture and logistics.
  • Geographic Surveying: Used in surveying equipment for accurate positioning and mapping.

Features:

  • GPS Support: Supports the GPS satellite system for location determination.
  • High Sensitivity: Designed to acquire and track satellite signals, even in weak signal environments.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Compact Size: Small form factor allows for easy integration into space-constrained devices.
  • Embedded Antenna Interface: Simplifies antenna connection and reduces external component count.

Benefits:

  • Accurate Positioning: Provides reliable and precise location data for navigation and tracking applications.
  • Extended Battery Life: Low power consumption allows for longer operating times in battery-powered devices.
  • Simplified Design: Integrated features and compact size simplify device design and reduce development time.
  • Cost-Effective Solution: Offers a balance of performance and cost for various applications.
  • Robust Performance: Designed for reliable operation in a wide range of environmental conditions.

The MT3337V/B is typically a surface mount component. The '/B' suffix may indicate a specific revision or configuration. Refer to the manufacturer's datasheet for detailed specifications, including operating voltage, interface details, antenna requirements, and specific performance characteristics. This GPS receiver is a common choice for applications where accuracy, power efficiency, and ease of integration are important factors.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8021
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
Keystone Electronics
PC TEST POINT MINIATURE
Need more? Email Us
ECAD model for 5029
Triplett Test Equipment and Tools
600A AC/DC TRUE RMS CLAMP METER / Current Meter, Clamp/Probe CAT III 600V DMM Functions Include Voltage, Resistance, Capacitance, Temperature, Frequency and Current to 600A
Lowest to $5.6478
ECAD model for CM650
SCS
BAG 2X3" ZIP STATIC SHIELD 1=1EA
Need more? Email Us
ECAD model for 30023
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Keystone Electronics
TEST POINT (WHITE) - MINIATURE
Need more? Email Us
ECAD model for 5262
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9222 $67.2106
54+ $2.3984 $129.5136
84+ $2.3233 $195.1572
116+ $2.2483 $260.8028
149+ $2.1732 $323.8068
200+ $1.9481 $389.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,300 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention