EN
  • EN
  • DE

1DS16

Part No 1DS16
Manufacturer MEC Switches
Catalog Switches Accessories - Caps
Description CAP TACTILE ROUND FROSTED WHITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Tactile
Shape Round
Color White, Frosted
Illumination Illuminated
For Use With/Related Products Multimec® Series
Mounting Type Snap Fit
Size 9.60mm Dia x 7.50mm H
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1561762-1DS16
Ultra Librarian 3D Model Ultra Librarian 1DS16 CAD Model

Description

N

You May Also Be Interested in

EAO
MUSHROOM-HEAD CAP BLACK D40 PLAS
Need more? Email Us
NKK Switches
CAP PUSHBUTTON RECTANGULAR GREEN
Need more? Email Us
Dialight
SWITCH CAP RED
Need more? Email Us
NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
Carling Technologies
CAP ROCKER RECTANGULAR BLACK
Need more? Email Us
NKK Switches
CAP ROCKER PADDLE RED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND GRN
Need more? Email Us
NKK Switches
CAP TOGGLE BAT BLUE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess