EN
  • EN
  • DE

TMS370C712ANT

Part No TMS370C712ANT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 40DIP / TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 40-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series TMS370
Package Bulk
Core Processor TMS370
Core Size 8-Bit
Speed 5MHz
Connectivity SPI
Peripherals PWM, WDT
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number TMS370C
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337229-TMS370C712ANT
Ultra Librarian 3D Model Ultra Librarian TMS370C712ANT CAD Model

Description

Introducing the TMS370C712ANT Microcontroller from Texas Instruments

The TMS370C712ANT is a high-performance, single-chip microcontroller designed and manufactured by the renowned electronics company Texas Instruments (TI). This microcontroller is part of the TMS370 family, which is known for its versatility and reliability in a wide range of applications. The TMS370C712ANT is particularly well-suited for automotive and industrial control systems where precision and durability are paramount.

At the heart of the TMS370C712ANT is a powerful CPU core based on a high-speed, 8-bit microprocessor that is capable of executing instructions with efficiency and speed. This core is complemented by a rich set of peripherals and features that make it an ideal choice for complex control tasks. With its integrated memory modules, including 8KB of ROM and 512 bytes of RAM, the TMS370C712ANT provides ample space for program storage and data processing without the need for external memory components.

One of the standout features of the TMS370C712ANT is its robust I/O capabilities. It includes 32 input/output lines that are highly configurable, allowing designers to tailor the microcontroller to their specific needs. Additionally, the device offers a variety of timers, including a watchdog timer for system reliability, and an event counter that can be used for precise measurement and control tasks.

For communication purposes, the TMS370C712ANT is equipped with a serial communication interface (SCI) that facilitates easy data exchange with other devices in a system. This makes it a great choice for applications that require robust data communication, such as in vehicle diagnostics or industrial automation systems.

Furthermore, the TMS370C712ANT is designed with power efficiency in mind. Its low-power modes and power-saving features ensure that it can operate effectively in environments where power conservation is critical. The device also boasts a wide operating temperature range, making it suitable for harsh conditions often found in automotive and industrial settings.

In conclusion, the TMS370C712ANT microcontroller by Texas Instruments is a compact, feature-rich solution that delivers exceptional performance for a variety of complex applications. With its combination of processing power, memory, I/O, and communication capabilities, it stands out as a top choice for engineers and designers seeking a reliable and versatile microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess