EN
  • EN
  • DE

STM32F100R4H6BTR

Part No STM32F100R4H6BTR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low & medium-density value line, advanced ARM-based 32-bit MCU Low & medium-density value line, advanced ARM-based 32-bit MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261377-STM32F100R4H6BTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F100R4H6BTR CAD Model

Description

The STM32F100R4H6BTR microcontroller from STMicroelectronics is a high-performance, low-power 32-bit MCU featuring the ARM Cortex-M3 processor core. Designed for a wide range of applications, this microcontroller is part of the STM32F100 Value Line, offering an optimal balance between performance, power consumption, and cost.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 24 MHz, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) performance with a memory protection unit.
  • Memory: Comes with 16 Kbytes of Flash memory and 4 Kbytes of SRAM, which provides ample storage for code and data.
  • Energy Efficient: Features three low-power modes: Sleep, Stop, and Standby, which help to optimize power consumption in various applications.
  • Debugging and Programming: Includes serial wire debug (SWD) and JTAG interfaces for full-speed system development.
  • I/Os: Up to 37 I/O ports with interrupt capability, which allows for easy connection to peripherals and external components.
  • ADC: 12-bit, 1.2 µs analog-to-digital converter (ADC) with up to 16 channels, enabling precise conversion of analog signals to digital data.
  • Timers: Multiple timers, including advanced control timers, general-purpose timers, and basic timers, which are suitable for a broad range of timing and control tasks.
  • Communication Interfaces: Equipped with multiple communication interfaces, including I2C, USARTs, SPIs, and CAN, allowing for versatile connectivity with other devices and systems.
  • Supply Voltage: Can be powered by a supply voltage range of 2.0 to 3.6 V, which is convenient for battery-powered and portable applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability across different environmental conditions.

Applications

The STM32F100R4H6BTR is ideal for a variety of applications, including industrial control systems, motor drives, power management systems, consumer electronics, handheld equipment, and more. Its robust feature set enables developers to create sophisticated and power-efficient designs in a compact form factor.

Package Information

The device is available in an LQFP64 package, providing a compact solution with enough pins for most applications while maintaining a small footprint on the PCB.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,197 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess