Products specifications

Categories Circuit Protection
Manufacturer STMicroelectronics
Series RBO
Packaging Tube
Type Zener
Unidirectional Channels 1
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Minimum Breakdown Voltage 24V
Maximum Clamping Voltage 40V
Current - Peak Pulse (10/1000μs) 15A, 37.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 793037-RBO08-40G
Popularity Medium
Supply and Demand Status Limited
Family Name RBO08
Introduction Date January 30, 1998
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian RBO08-40G CAD Model

Description

The STMicroelectronics RBO08-40G represents a robust surge protection solution designed to shield sensitive electronic circuits from transient overvoltage events. This device is particularly well-suited for safeguarding automotive applications, telecommunication systems, and industrial equipment, where reliability under harsh conditions is paramount.

Key Features

  • High Surge Capability: The RBO08-40G is capable of withstanding surge currents up to 40A (8/20μs), offering exceptional protection against voltage spikes.
  • Low Clamping Voltage: It ensures that any excess voltage is clamped at a low level, thereby minimizing the risk of damage to the protected circuit.
  • Fast Response Time: With a rapid response to surges, the RBO08-40G ensures that sensitive components are quickly shielded from potentially harmful voltage transients.
  • Low Leakage Current: The device maintains a low leakage current in standby mode, which contributes to the overall energy efficiency of the system it protects.
  • Thermal Shutdown Feature: An integrated thermal shutdown mechanism enhances safety by disconnecting the surge protection element if it becomes too hot, preventing overheating and potential failure.

Applications

The RBO08-40G is ideal for a wide range of applications that require reliable protection against voltage transients. These include:

  • Automotive systems such as engine control units, ABS, and airbag systems.
  • Telecommunication infrastructure like base stations and networking equipment.
  • Industrial controls and automation systems.
  • Consumer electronics that demand high surge protection.

Product Specifications

Parameter Value Surge Current Capability 40A (8/20μs) Stand-off Voltage 8V Clamping Voltage Low Leakage Current Low Response Time Fast

In summary, the STMicroelectronics RBO08-40G is a powerful and efficient solution for protecting electronic systems from voltage transients, ensuring long-term reliability and performance.

You May Also Be Interested in

Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6322 $53.4254
16+ $6.2624 $100.1984
25+ $6.0667 $151.6675
35+ $5.8710 $205.4850
45+ $5.6753 $255.3885
59+ $5.0882 $300.2038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 82 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention