EN
  • EN
  • DE

DS460S-3-002

Part No DS460S-3-002
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 460W / Front End AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Artesyn Embedded Power
Series DS460S (460W)
Package Bulk
Product Status Obsolete
Type Front End
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Current - Output 1 36 A
Power (Watts) 460W
Applications ITE (Commercial)
Efficiency 92%
Temperature Range - Operating -10°C ~ 50°C
Features Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input
Mounting Type Rack Mount
Dimension 9.57" L x 3.40" W x 1.57" H (243.2mm x 86.4mm x 39.9mm)
Approval Agency CB, CE
Minimum Load Required Yes
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6018
Other Names DS460S3002,454-1561
Standard Package 48
Win Source Part Number 1018767-DS460S-3-002
Ultra Librarian 3D Model Ultra Librarian DS460S-3-002 CAD Model

Description

The Artesyn Embedded Power DS460S series is a front-end AC-DC converter that is perfect for power supplies - external/internal (off-board) applications. Bold the product name (e.g., BAV99S,135 → BAV99S,135) and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Type: Front-End AC-DC Converter
  • Power Output: 460W
  • Input Voltage: 90 ~ 264 VAC
  • Output Voltage: 12V
  • Features: I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input
  • Package: Bulk
  • Dimensions: 9.57" L x 3.40" W x 1.57" H (243.2mm x 86.4mm x 39.9mm)
  • Application: ITE (Commercial)
  • Efficiency: 92%
  • Minimum Load Required: Yes
  • Mounting Type: Rack Mount
  • Operating Temperature: -10°C ~ 50°C
  • Approval Agency: CB, CE

You May Also Be Interested in

Texas Instruments
1.5-A HIGH EFFICIENCY BUCK-BOOST
Lowest to $3.1679
Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to $39.6955
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Flex Power Modules
DC DC CONVERTER 28V 700W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess