EN
  • EN
  • DE

DELL MD3600I-COMPLETE - PowerVault MD3600i 2xcontroller 2xpsu

Part No DELL MD3600I-COMPLETE - PowerVault MD3600i 2xcontroller 2xpsu
Manufacturer Dell
Catalog Server
Description PowerVault MD3600i 2xcontroller 2xpsu
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396179-DELL MD3600I-COMPLETE - PowerVault MD3600i 2xcontroller 2xpsu
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MD3600I-COMPLETE - PowerVault MD3600i 2xcontroller 2xpsu CAD Model

Description

The DELL PowerVault MD3600i, marked as 'COMPLETE', is an advanced iSCSI SAN storage solution designed to offer exceptional storage capacity and performance for mid-sized to large businesses. It comes equipped with dual controllers and dual power supply units (PSUs) to ensure high availability and redundancy for critical business applications. The MD3600i supports up to 12GB of storage capacity, providing scalable options as the business data requirements grow. With 2xcontrollers, the storage array can manage more simultaneous operations, improving the performance and reliability of the storage network. The inclusion of 2xPSUs ensures that the system remains operational even if one power source fails, thereby minimizing the risk of downtime. This storage array is ideal for applications requiring high bandwidth and low latency, such as database management, streaming services, and virtualized environments. It also features snapshot and virtual disk copy capabilities for efficient data protection and disaster recovery strategies.

You May Also Be Interested in

Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess