EN
  • EN
  • DE

BZT52C43-WU

Part No BZT52C43-WU
Manufacturer MDD
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050303-BZT52C43-WU
Categories OEM Parts(A-B)
Manufacturer MDD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C43-WU CAD Model

Description

The BZT52C43-WU is a surface-mount Zener diode manufactured by Micro Commercial Components (MDD). This diode is designed for voltage regulation and transient voltage suppression in various electronic circuits. It offers a compact size and reliable performance.

Applications:

  • Voltage Regulation: Used in power supplies to maintain a constant output voltage.
  • Transient Voltage Suppression (TVS): Protects sensitive electronic components from voltage spikes and surges.
  • Overvoltage Protection: Prevents damage to circuits from overvoltage conditions.
  • Clipping Circuits: Limits the voltage swing of signals in communication and signal processing circuits.
  • Electronic Equipment: Employed in a wide range of electronic devices, including consumer electronics, industrial equipment, and automotive systems.

Features:

  • Zener Voltage: 43V (Nominal)
  • Surface Mount Package: Available in a SOD-323 surface mount package for easy PCB assembly.
  • Low Leakage Current: Minimizes current leakage in the reverse direction.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Glass Passivated Junction: Provides high reliability and stable performance.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • Stable Voltage Regulation: Maintains a stable voltage output for consistent circuit performance.
  • Effective Transient Suppression: Protects sensitive components from damaging voltage transients.
  • Compact Design: Saves board space with its small surface mount package.
  • High Reliability: Ensures long-term reliability with its glass passivated junction.
  • Environmentally Friendly: Complies with RoHS environmental standards.

Additional Details:

The BZT52C43-WU Zener diode is designed for automated placement and soldering. The SOD-323 package provides excellent thermal performance. It offers a stable clamping voltage during transient events. The power dissipation depends on the PCB layout and ambient temperature. It is also suitable for use in ESD protection.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess