The BZT52C12-WH is a 12V Zener diode manufactured by Micro Commercial Components (MDD). It is designed for voltage regulation and transient voltage suppression in various electronic circuits.
Applications
- Voltage regulation in power supplies.
- Transient voltage suppression in sensitive circuits.
- Overvoltage protection.
- Clipping and clamping circuits.
- Electronic Instruments.
Features
- Zener voltage of 12V.
- Low reverse leakage current.
- Small SOD-323 package.
- High surge current capability.
- RoHS compliant.
Benefits
- Provides stable voltage regulation, ensuring reliable circuit operation.
- Protects sensitive components from voltage spikes and transients.
- Enables compact circuit designs due to its small size.
- Offers robust protection against overvoltage conditions.
- Complies with environmental regulations.
Additional Details
The BZT52C12-WH has a power dissipation of typically 500mW. The Zener voltage tolerance is typically ±5%. The SOD-323 package is designed for surface mounting, making it suitable for automated assembly. The reverse leakage current is typically less than 1 μA. This Zener diode is commonly used to protect circuits from overvoltage conditions or to provide a stable reference voltage. Its fast response time makes it effective in suppressing voltage transients. It's designed to operate over a temperature range of -65°C to +150°C.