EN
  • EN
  • DE

BZT52C22-WN

Part No BZT52C22-WN
Manufacturer MDD
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050295-BZT52C22-WN
Categories OEM Parts(A-B)
Manufacturer MDD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C22-WN CAD Model

Description

The BZT52C22-WN is a surface-mount Zener diode manufactured by Micro Commercial Components (MDD). It is designed to provide voltage regulation and surge protection in a variety of electronic circuits. This diode features a low profile and is suitable for applications where space is limited.

Applications:

  • Voltage Regulation: Used in power supplies and other circuits to maintain a stable output voltage.
  • Surge Protection: Provides protection against voltage surges and transient events in sensitive electronic equipment.
  • Overvoltage Protection: Protects circuits from damage caused by overvoltage conditions.
  • Clipping Circuits: Used in clipping circuits to limit the voltage swing of a signal.
  • Level Shifting: Employed in level shifting circuits to convert voltage levels between different logic families.

Features:

  • Zener Voltage: 22V (Nominal)
  • Surface Mount Package: Available in a small surface mount package (SOD-323).
  • Low Profile: Features a low profile design, making it suitable for space-constrained applications.
  • High Surge Capability: Provides high surge current capability for robust protection against transient events.
  • Glass Passivated Junction: Ensures high reliability and stability.
  • Lead-Free Finish: Compliant with RoHS requirements for environmental protection.

Benefits:

  • Precise Voltage Regulation: Provides precise voltage regulation for stable circuit operation.
  • Robust Surge Protection: Protects sensitive electronic equipment from damage caused by voltage surges.
  • Compact Size: Saves valuable board space with its small surface mount package.
  • High Reliability: Ensures high reliability and stability with its glass passivated junction.
  • Environmentally Friendly: Compliant with RoHS requirements for environmental protection.

Additional Details:

The BZT52C22-WN is typically used in applications where a stable voltage reference is required. The device should be mounted on a printed circuit board with appropriate thermal management to ensure proper operation. The maximum power dissipation is dependent on the ambient temperature and the mounting conditions. Forward voltage is typically around 0.9V.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess