EN
  • EN
  • DE

OZ9902BGN-A1-0-TR

Part No OZ9902BGN-A1-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264893-OZ9902BGN-A1-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9902BGN-A1-0-TR CAD Model

Description

The OZ9902BGN-A1-0-TR is a high-efficiency, cold cathode fluorescent lamp (CCFL) controller designed by O2Micro. It is primarily used in LCD backlighting applications, providing stable and reliable power to CCFL tubes. This integrated circuit incorporates various features to ensure optimal performance and protection of the CCFL lamps and the power supply.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook Displays
  • Industrial Displays

Features

  • High Efficiency: Designed for optimal power conversion, minimizing energy waste and heat generation.
  • CCFL Control: Specifically tailored for driving CCFL lamps, ensuring stable and reliable operation.
  • Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection to safeguard the circuit and the lamps.
  • Adjustable Frequency: Allows for fine-tuning of the operating frequency to optimize performance and minimize interference.
  • Burst Mode Operation: Supports burst mode operation for improved efficiency at low dimming levels.
  • Analog Dimming Control: Provides smooth and linear dimming control for adjusting the brightness of the LCD panel.
  • Open Lamp Protection: Detects and protects against open lamp conditions, preventing damage to the inverter.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and extends battery life in portable applications.
  • Enhanced Reliability: Provides stable and reliable operation of CCFL lamps, minimizing downtime and maintenance.
  • Comprehensive Protection: Protects the circuit and the lamps from damage due to over-voltage, over-current, and short-circuit conditions.
  • Precise Dimming Control: Allows for precise adjustment of the brightness of the LCD panel, providing a comfortable viewing experience.
  • Simplified Design: Reduces the number of external components required, simplifying the design and reducing the overall cost.

Additional Details

The OZ9902BGN-A1-0-TR operates over a wide input voltage range, typically from 3V to 5V, making it suitable for a variety of applications. The device is available in a small outline package (SOP), which helps to minimize the overall footprint. It also integrates a soft-start function to prevent inrush current during startup, further enhancing its reliability. The device uses an external resistor to set the operating frequency and dimming range. This allows the user to tailor the device to their specific application needs. The device also features an internal oscillator, which simplifies the design and reduces the number of external components required. The OZ9902BGN-A1-0-TR is a robust and reliable CCFL controller that provides a comprehensive solution for LCD backlighting applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0839 $54.1950
100+ $1.0140 $101.4000
155+ $0.9791 $151.7605
220+ $0.9091 $200.0020
290+ $0.8742 $253.5180
360+ $0.8392 $302.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,380 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess