EN
  • EN
  • DE

PCF0603-02-30RFA

Part No PCF0603-02-30RFA
Manufacturer TT Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961927-PCF0603-02-30RFA
Categories OEM Parts(O-R)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF0603-02-30RFA CAD Model

Description

The PCF0603-02-30RFA is a precision thin film chip resistor manufactured by TT Electronics. It is designed for applications requiring high stability, low noise, and tight tolerance. The 0603 designation refers to the component's physical size (0.063 inch length x 0.031 inch width).

Applications

  • Precision analog circuits
  • Medical instrumentation
  • Test and measurement equipment
  • Aerospace and defense applications
  • Automotive electronics

Features

  • Thin film construction
  • High stability
  • Low noise
  • Tight tolerance
  • 0603 package size

Benefits

  • Accurate resistance value: Provides a precise and stable resistance value, ensuring accurate circuit performance.
  • Minimal resistance drift: Exhibits minimal change in resistance over time and temperature, maintaining circuit stability.
  • Low noise performance: Minimizes unwanted noise in sensitive analog circuits, improving signal quality.
  • Small size: Compact 0603 package allows for high-density circuit designs.
  • High reliability: Offers reliable performance in demanding environments.

The PCF0603-02-30RFA resistor has a resistance value of 30 Ohms. The '02' likely indicates the tolerance (e.g., 0.1% or 0.01% - datasheet should confirm). The 'FA' often signifies the temperature coefficient of resistance (TCR). Thin film resistors are manufactured by depositing a thin layer of resistive material onto a ceramic substrate. This process results in a highly stable and uniform resistance value. TT Electronics' PCF series is known for its high precision and reliability, making it suitable for critical applications where accurate resistance is essential. The datasheet will contain specific details on voltage rating, power rating, tolerance, TCR, and operating temperature range.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess