EN
  • EN
  • DE

BZT52C20-WM

Part No BZT52C20-WM
Manufacturer MDD
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050294-BZT52C20-WM
Categories OEM Parts(A-B)
Manufacturer MDD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C20-WM CAD Model

Description

The MDD BZT52C20-WM is a surface-mount Zener diode designed for voltage regulation and transient voltage suppression applications. This diode is characterized by its precise Zener voltage and low leakage current, making it suitable for protecting sensitive electronic components from voltage spikes and maintaining stable voltage levels in various circuits.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage output in power supplies and other electronic circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes caused by electrostatic discharge (ESD) or inductive switching.
  • Overvoltage Protection: Clamps the voltage to a safe level, preventing damage to downstream components.
  • Clipping Circuits: Shapes and limits voltage waveforms in signal processing applications.
  • Reference Voltage: Provides a stable reference voltage for comparators and other circuits.

Features:

  • Precise Zener Voltage: Provides accurate voltage regulation with a tolerance of typically ±5%.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • Fast Response Time: Quickly clamps voltage spikes, protecting sensitive components.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Effective Voltage Regulation: Maintains a stable voltage level, ensuring reliable operation of electronic circuits.
  • Enhanced Protection: Protects sensitive components from voltage spikes and overvoltage conditions.
  • Improved Reliability: Ensures stable and reliable performance under various operating conditions.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Easy Installation: Surface mount package facilitates automated assembly and reduces manufacturing costs.

Additional Details:

The BZT52C20-WM is typically supplied in a SOD-123 surface-mount package. Its Zener voltage is 20V. Detailed specifications, including maximum power dissipation, forward voltage, and reverse leakage current, are available in the manufacturer's datasheet. The datasheet provides comprehensive information required for effective implementation and design. The low dynamic impedance of the diode ensures a stable clamping voltage even with varying surge currents. Proper thermal management is crucial for optimal performance, especially in high-power applications.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,860+ $0.0175 $50.0500
6,945+ $0.0144 $100.0080
10,795+ $0.0139 $150.0505
14,815+ $0.0135 $200.0025
19,235+ $0.0130 $250.0550
25,645+ $0.0117 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess