Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr MaxLinear Inc
Package Tape & Reel
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 180mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-TQFP (10x10)
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991
HTSUS 8542.39.0001
Win Source Part Number 904122-XRT7300IVTR
Ultra Librarian 3D Model Ultra Librarian XRT7300IVTR CAD Model

Description

The XRT7300IVTR is an integrated circuit designed for telecom applications.

  • Application: Telecom
  • Type: Line Interface Unit (LIU)
  • Interface: LIU
  • Supply Voltage: 4.75V to 5.25V
  • Current Supply: 180mA
  • Mounting Type: Surface Mountable
  • Package: 44-LQFP
  • Category: Integrated Circuits (ICs) - Interface - Telecom
  • Temperature Range: -40°C to 85°C
  • Status: Obsolete
  • Manufacturer: MaxLinear Inc
  • Moisture Sensitivity Level: 3 (168 Hours)

You May Also Be Interested in

Broadcom Limited
28GE+4X10GE+2XHG[42] / Telecom IC
Lowest to $107.5702
ECAD model for BCM56548A0KFSBLG
Broadcom Limited
24X10G + 4XGE MULTILAYER SWITCH / Telecom IC
Need more? Email Us
ECAD model for BCM56725B0KFSBG
Broadcom Limited
ETH SWITCH 24FE 4X2.5G MULTILAYE / Telecom IC
Lowest to $112.1124
ECAD model for BCM56134B1KFSBLG
Microchip Technology
160G ENTERPRISE ETHERNET SWITCH / Telecom IC Ethernet Switch 888-FCBGA (25x25)
Need more? Email Us
ECAD model for VSC7556-V/5CC
Microsemi Corporation
IC CODEC A-LAW PCM 20DIP / PCM Audio Codec 1ADC / 1DAC Ch 20-Pin PDIP Tube
Need more? Email Us
ECAD model for MT8963AE1
IXYS
Multifunction Telecom Switch | IC RELAY OPTO 120MA 8FLPK
Lowest to $1.6274
ECAD model for TS117P
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
ECAD model for VSC7468YIH-02
Renesas Electronics America
IC TELECOM INTERFACE 208BGA
Lowest to $42.0943
ECAD model for 82V2088BB
Broadcom Limited
SWITCH FABRIC / Telecom IC
Lowest to $438.6999
ECAD model for BCM56524B0IFSBLG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention