EN
  • EN
  • DE

XR88C192IJTR-F

Part No XR88C192IJTR-F
Manufacturer MaxLinear Inc
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr MaxLinear Inc
Package Tape & Reel
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 230.4Kbps
Voltage - Supply 2.97V ~ 5.5V
With Auto Flow Control Yes
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 939872-XR88C192IJTR-F
Ultra Librarian 3D Model Ultra Librarian XR88C192IJTR-F CAD Model

Description

The XR88C192IJTR-F is a 2-channel DUART (Dual UART) integrated circuit. XR88C192IJTR-F

  • Channels: 2 (DUART)
  • Features: Configurable GPIO, Internal Oscillator, Timer/Counter
  • Maximum Data Rate: 230.4Kbps
  • FIFO Buffer: 16-byte
  • Auto Flow Control: Supported
  • Voltage Supply Range: 2.97V to 5.5V
  • Mounting Type: Surface Mount
  • Package: 44-LCC (J-Lead)
  • ECCN: OBSOLETE
  • Moisture Sensitivity Level: 1 (Unlimited)

You May Also Be Interested in

Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess