EN
  • EN
  • DE

Z84C9008VEG

Part No Z84C9008VEG
Manufacturer Zilog
Catalog Interface - Specialized
Description KIO Serial/Parallel Counter/Timer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series Z80
Packaging Tube
Applications I/O Controller
Operating Supply Voltage 5V
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC
Mounting SMD
Win Source Part Number 1282759-Z84C9008VEG
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Balance
Family Name Z84C9008
Introduction Date September 10, 2002
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 15
Ultra Librarian 3D Model Ultra Librarian Z84C9008VEG CAD Model

Description

The Zilog Z84C9008VEG is an integrated circuit that belongs to the Z80 series.

  • Manufacturer:Zilog
  • Series: Z80
  • Package: 84-LCC (J-Lead)
  • Mounting Type: SMD
  • Operating Supply Voltage: 5V
  • Function: I/O Controller
  • Family: Z84C9008
  • Category: Integrated Circuits (ICs)
  • Popularity: Medium
  • Units per Package: 15
  • Introduction Date: September 10, 2002
  • Estimated EOL Date: 2024
  • Halogen-Free Standard: Compliant

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess