EN
  • EN
  • DE

ADA4805-1ARJZ-EBZ

Part No ADA4805-1ARJZ-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD FOR ADA4805-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type General
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part SOT-23-6 Package
Win Source Part Number 767696-ADA4805-1ARJZ-EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4805-1
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADA4805-1ARJZ-EBZ CAD Model

Description

Analog Devices Inc. ADA4805-1ARJZ-EBZ Low Power, Rail-to-Rail Output Amplifier

The ADA4805-1ARJZ-EBZ by Analog Devices Inc. is a high-performance, single-supply voltage feedback amplifier that offers a perfect blend of low power consumption and high speed. Designed for applications that demand energy efficiency without compromising on speed, this amplifier is ideal for battery-powered devices, portable instruments, and applications within the industrial, medical, and consumer electronics sectors.

With a wide bandwidth of 105 MHz and a fast slew rate of 170 V/μs, the ADA4805-1ARJZ-EBZ ensures excellent dynamic response, making it suitable for high-speed signal conditioning, ADC/DAC buffering, and video processing. Its rail-to-rail output swing provides maximum dynamic range, which is particularly beneficial when operating at low supply voltages.

The ADA4805-1ARJZ-EBZ operates at a supply voltage range from 2.7 V to 5.5 V, allowing for flexible design options in various power environments. Additionally, the device boasts a low quiescent current of just 1.1 mA, contributing to the extended battery life of portable applications. Despite its low power consumption, the amplifier does not sacrifice performance, offering a low input bias current of 1.5 pA and low offset voltage of 800 μV, ensuring high precision in signal amplification tasks.

This amplifier comes in a compact SOT-23 package, which is highly advantageous for space-constrained applications. The ADA4805-1ARJZ-EBZ also features over-temperature and over-current protection, enhancing the reliability and robustness of the system it is integrated into.

Analog Devices provides comprehensive technical support for the ADA4805-1ARJZ-EBZ, including detailed datasheets, reference designs, and simulation models, which can significantly reduce development time and enable a smoother design-in process.

In summary, the ADA4805-1ARJZ-EBZ from Analog Devices Inc. is an excellent choice for designers looking for a low-power, high-speed amplifier with rail-to-rail output capabilities. Its performance, combined with power efficiency and compact form factor, makes it an attractive option for a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YCP
Need more? Email Us
Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $135.3384
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP QUAD, 550MHZ, 1,5 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess