EN
  • EN
  • DE

88LX5152A0-BUU2C000

Part No 88LX5152A0-BUU2C000
Manufacturer MaxLinear Inc
Catalog Interface - Controllers
Description IC G.HN CONTROLLER RGMII/SGMII / G.hn Controller RGMII, SGMII Interface 186-BGA (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr MaxLinear Inc
Package Tray
Product Status Active
Programmable Not Verified
Protocol G.hn
Function Controller
Interface RGMII, SGMII
Temperature Range - Operating 0°C ~ 70°C
Package / Case 186-BGA
Supplier Device Package 186-BGA (10x10)
Standard Package 240 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 858482-88LX5152A0-BUU2C000
Ultra Librarian 3D Model Ultra Librarian 88LX5152A0-BUU2C000 CAD Model

Description

The 88LX5152A0-BUU2C000 is a controller from MaxLinear Inc.

  • Category: Integrated Circuits (ICs)
  • Application: Interface Controllers
  • Package: Tray
  • Standard Package: 240 pieces
  • Supported Protocol: G.hn
  • Function: Controller
  • Interfaces: RGMII and SGMII
  • Programmability: Not Verified
  • Package/Case: 186-BGA
  • Supplier Device Package: 186-BGA (10x10)
  • Temperature Range: 0°C to 70°C
  • HTSUS Code: 8542.39.0001
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5551 $73.6653
6+ $20.1478 $120.8868
9+ $19.5183 $175.6647
13+ $18.8886 $245.5518
16+ $18.2589 $292.1424
22+ $16.3700 $360.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess