EN
  • EN
  • DE

ZA9L003FNW1LSGA309

Part No ZA9L003FNW1LSGA309
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 256LFBGA / ZATARA HIGH-PERFORMANCE, SECURE, 32-BIT ARM MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Zatara
Core Processor ARM9
Core Size 32-Bit
Speed 180MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals DMA, LCD, PWM, WDT
Number of I/O 76
Program Memory Type External Program Memory
RAM Size 64K x 8
Supply Voltage 1.8V, 3.3V
Data Converters A/D 6x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 800316-ZA9L003FNW1LSGA309
Popularity Medium
Supply and Demand Status Limited
Family Name ZA9L0
Introduction Date March 01, 2009
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZA9L003FNW1LSGA309 CAD Model

Description

Maxim Integrated's Product ZA9L003FNW1LSGA309 is a cutting-edge solution designed for high-performance applications that require reliable and efficient power management. This product is part of Maxim's extensive portfolio of integrated circuits that are engineered to meet the rigorous demands of modern electronic devices.

Key Features

  • Advanced Power Management: The ZA9L003FNW1LSGA309 is built to provide precise power control, ensuring that devices operate effectively while minimizing power waste.
  • High Integration: This product integrates multiple functions into a single chip, which can help reduce the overall footprint of the power management system in a device.
  • Robust Performance: Designed to withstand harsh conditions, the ZA9L003FNW1LSGA309 maintains its performance across a wide range of temperatures and operating conditions.
  • Energy Efficiency: Maxim Integrated places a strong emphasis on energy efficiency, and this product reflects that with features that help reduce power consumption during operation.

Applications

The versatility of the ZA9L003FNW1LSGA309 makes it suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Medical equipment

Product Specifications

The ZA9L003FNW1LSGA309 boasts specifications that ensure it meets the needs of demanding applications:

  • Voltage range and regulation tailored for precise applications
  • High efficiency ratings for optimal power usage
  • Compact packaging suitable for space-constrained applications

Quality and Reliability

Maxim Integrated is committed to delivering products that exceed industry standards for quality and reliability. The ZA9L003FNW1LSGA309 is no exception, undergoing rigorous testing to ensure it meets the highest standards before reaching customers.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Maxim Integrated website or contact their sales and support team.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5892 $79.7676
6+ $21.8167 $130.9002
9+ $21.1349 $190.2141
12+ $20.4532 $245.4384
15+ $19.7714 $296.5710
20+ $17.7262 $354.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,102 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess