EN
  • EN
  • DE
  • IT

VT1677SBFQX+CN8

Part No VT1677SBFQX+CN8
Manufacturer Maxim Integrated
Catalog PMIC - Full, Half - Bridge Drivers
Description IC POWER MANAGEMENT / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number VT1677
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 842110-VT1677SBFQX+CN8
Ultra Librarian 3D Model Ultra Librarian VT1677SBFQX+CN8 CAD Model

Description

Maxim Integrated VT1677SBFQX+CN8 - Overview

The Maxim Integrated VT1677SBFQX+CN8 is a high-performance, precision integrated circuit designed to cater to a wide range of applications requiring robust power management and signal conditioning. This versatile component is well-suited for industries such as automotive, industrial automation, telecommunications, and consumer electronics, where reliability and efficiency are paramount.

Key Features

  • High Accuracy: The VT1677SBFQX+CN8 is engineered for precise signal processing, ensuring high accuracy in measurement and control tasks.
  • Durability: Built to withstand harsh conditions, this product offers excellent durability and long-term reliability, making it ideal for use in challenging environments.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this device, which operates with minimal power waste, thereby extending the lifespan of battery-powered applications.
  • Compact Design: The small form factor of the VT1677SBFQX+CN8 allows for its integration into space-constrained designs without compromising on performance.
  • Wide Operating Temperature Range: This product is designed to function effectively across a broad temperature range, accommodating the needs of outdoor and industrial applications.

Applications

The VT1677SBFQX+CN8 is highly adaptable and can be utilized in a variety of applications, including:

  • Automotive control systems
  • Industrial automation and process control
  • Power supply management
  • Portable and battery-powered devices
  • Telecommunication infrastructure

Technical Specifications

Below are some of the technical specifications for the VT1677SBFQX+CN8:

  • Package Type: Compact and robust packaging suitable for various mounting techniques.
  • Interface: User-friendly interface options for seamless integration into multiple systems.
  • Quality and Compliance: Meets industry standards for quality and regulatory compliance, ensuring a reliable solution for critical applications.

Maxim Integrated's VT1677SBFQX+CN8 represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers and engineers looking to enhance their power management and signal conditioning capabilities.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 250V 20A PQFN / Half Bridge Driver AC Motors UMOS 31-PQFN (8x9)
Lowest to $5.2391
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $1.1730
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23SOP
Lowest to $36.5585
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.1471
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.4606
Infineon Technologies
IC HALF BRIDGE DRVR 30A TO263-7 / Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1
Lowest to $2.4253
Renesas Electronics America
ISL99227FRZ-TR5798
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.3690

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.3294 $69.2822
30+ $4.3728 $131.1840
46+ $4.2362 $194.8652
64+ $4.0994 $262.3616
82+ $3.9628 $324.9496
110+ $3.5529 $390.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess