EN
  • EN
  • DE

VT1331SFCX

Part No VT1331SFCX
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SWITCHING REGULATOR QFN / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number VT1331
Standard Package 2,500 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 938893-VT1331SFCX
Ultra Librarian 3D Model Ultra Librarian VT1331SFCX CAD Model

Description

Maxim Integrated's VT1331SFCX: A Robust Voltage Regulator

The VT1331SFCX from Maxim Integrated stands out as a highly efficient and reliable voltage regulator, designed to meet the stringent demands of modern electronic devices. This compact, surface-mount component is engineered to provide precise voltage control, ensuring stable operation for a variety of applications, from industrial systems to consumer electronics.

Key Features

  • High Accuracy: The VT1331SFCX boasts exceptional voltage regulation accuracy, which is crucial for sensitive electronic circuits that require stable power to operate correctly.
  • Low Dropout: Its low dropout performance means that it can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency and reducing power loss.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring long-term reliability and extending the lifespan of both the regulator and the electronic system it serves.
  • Wide Operating Temperature Range: This voltage regulator is designed to perform consistently across a broad range of temperatures, making it suitable for use in environments with varying thermal conditions.
  • Compact Footprint: The small form factor of the VT1331SFCX allows for its integration into space-constrained applications without compromising performance.

Applications

The versatility of the VT1331SFCX makes it an ideal choice for a multitude of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Wireless communication equipment
  • Automotive electronics
  • Industrial control systems

Technical Specifications

With a focus on high performance, the VT1331SFCX comes with the following specifications:

  • Output Voltage: Specific to the VT1331SFCX model
  • Output Current: Capable of delivering ample current for the target application
  • Package Type: Surface-mount, suitable for automated PCB assembly processes
  • Quality and Reliability: Manufactured to Maxim Integrated's high-quality standards, ensuring dependable operation

In conclusion, the VT1331SFCX voltage regulator from Maxim Integrated is a top-tier choice for designers looking for a balance of efficiency, precision, and reliability in their power management solutions. Its comprehensive feature set and robust design make it a valuable component in any electronic system requiring stable voltage regulation.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3128 $65.1896
16+ $7.6415 $122.2640
24+ $7.4024 $177.6576
33+ $7.1645 $236.4285
42+ $6.9254 $290.8668
56+ $6.2093 $347.7208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess