EN
  • EN
  • DE
  • IT

REF01Z-883B

Part No REF01Z-883B
Manufacturer Maxim Integrated
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 40 V
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Output Voltage 10 V
Reference Type Series
RoHS Non-Compliant
Win Source Part Number 1221504-REF01Z-883B
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF01Z-883B CAD Model

Description

Maxim Integrated Product REF01Z-883B Overview

The REF01Z-883B from Maxim Integrated is a high-precision voltage reference module designed to offer a stable and accurate reference voltage for analog circuitry in a wide array of applications. This precision voltage reference is well-suited for conversion, measurement, and control systems that require a stable voltage reference over varying temperatures and operating conditions.

With an output voltage of 10V, the REF01Z-883B provides a solid foundation for systems requiring a consistent reference point. The device boasts an impressive temperature coefficient, ensuring minimal drift across its operating range, which is crucial for high-accuracy applications. This makes the REF01Z-883B an excellent choice for critical military and aerospace applications, as well as commercial systems that demand high reliability.

The REF01Z-883B is encapsulated in a robust package that is designed to withstand harsh environments and provide long-term stability. It is built to meet stringent quality standards, reflecting Maxim Integrated's commitment to delivering top-tier components for sophisticated electronic systems.

Key features of the REF01Z-883B include:

  • High Accuracy: Ensures precise voltage regulation and stability for sensitive electronic circuits.
  • Low Temperature Coefficient: Provides consistent performance across a wide temperature range, minimizing the impact of environmental variations on the voltage reference.
  • Long-Term Stability: Delivers reliable performance over time, which is essential for applications that cannot tolerate drift in reference voltage.
  • Robust Packaging: Designed to endure demanding conditions, making it suitable for both commercial and military-grade applications.

The integration of the REF01Z-883B into your system will ensure a high degree of precision and reliability, which is the hallmark of Maxim Integrated products. Whether your application involves data acquisition, industrial control, or precision instrumentation, the REF01Z-883B will serve as a cornerstone for accuracy and consistency.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Pericom
Lowest to $0.8847
STMicroelectronics
Lowest to $39.1695
IBM
French Electronic Distributor since 1988
Need more? Email Us
NANYA
Need more? Email Us
ICT
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess