Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Laser Diode Driver, Burst Mode
Data Rate 2.5Gbps
Number of Channels 1
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 120 mA
Current - Modulation 80mA
Current - Bias 90 mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Mounting Type Surface Mount
Base Product Number PHY2078
Standard Package 2,500 pcs
REACH Status REACH Unaffected
Win Source Part Number 274194-PHY2078QT-RR
Ultra Librarian 3D Model Ultra Librarian PHY2078QT-RR CAD Model

Description

Introducing the Maxim Integrated PHY2078QT-RR

The Maxim Integrated PHY2078QT-RR is an advanced, high-performance power-over-ethernet (PoE) controller that brings efficiency and reliability to a wide range of applications. Designed to facilitate the delivery of power along with data over Ethernet cables, this innovative component is an ideal solution for networked devices where power outlets are not readily available or where high voltage would be inconvenient or dangerous.

Key Features:

  • IEEE 802.3af Compliant: The PHY2078QT-RR adheres to the stringent specifications set by the IEEE 802.3af standard, ensuring compatibility with other compliant devices and systems.
  • Integrated Diode Bridge: With an integrated diode bridge, this controller can be connected directly to the Ethernet cable, simplifying the design and reducing the need for additional components.
  • High-Efficiency DC-DC Converter: The built-in DC-DC converter provides efficient power conversion, which is crucial for maintaining the overall energy efficiency of the system.
  • Thermal Protection: The PHY2078QT-RR is equipped with thermal protection features to prevent overheating, ensuring long-term reliability and safety.
  • Compact QFN Package: The device comes in a space-saving QFN package, making it suitable for use in compact designs without sacrificing performance.

Applications:

The versatility of the PHY2078QT-RR makes it an excellent choice for various applications, including:

  • IP Cameras
  • Wireless Access Points
  • VoIP Phones
  • Networked Printers
  • Remote Monitoring Systems

Technical Specifications:

  • Input Voltage Range: 36V to 57V
  • Output Power: Up to 12.95W
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 24-pin QFN

With its robust set of features and compliance with industry standards, the Maxim Integrated PHY2078QT-RR is a top-tier choice for designers and engineers looking to integrate PoE capabilities into their next project. Its combination of power efficiency, compact form factor, and thermal management makes it a reliable and cost-effective solution for powering Ethernet devices.

You May Also Be Interested in

Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
ECAD model for SY88022ALMG
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
ECAD model for GN7152-INE3
Analog Devices Inc.
3.3 V, 50 Mbps to 4.25 Gbps Single-Loop Laser Diode Driver
Lowest to $10.6841
ECAD model for ADN2871ACPZ
Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
Need more? Email Us
ECAD model for MIC3002GML TR
Texas Instruments
IC LSR DRVR 4.25GBPS 3.6V 24VQFN
Lowest to $3.4730
ECAD model for ONET4201LDRGET
Maxim Integrated
+3.3V, 622Mbps SDH/SONET Laser Driver with Automatic Power Control | IC LSR DRVR 622MBPS 3.63V 32TQFP
Lowest to $9.7369
ECAD model for MAX3668EHJ
Texas Instruments
IC LASER DRIVER 11.3GBPS 24VQFN
Lowest to $65.4962
ECAD model for ONET1151LRGET
Intersil
3-Channel Laser Diode Driver + Oscillator
Lowest to $4.8511
ECAD model for EL6215CUZ
Texas Instruments
IC LASR DRVR 11.3GBPS 3.6V 20QFN
Lowest to $2.6024
ECAD model for ONET8501VRGPT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1458 $73.1664
18+ $7.5042 $135.0756
27+ $7.2700 $196.2900
37+ $7.0346 $260.2802
48+ $6.8004 $326.4192
64+ $6.0967 $390.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,740 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention