EN
  • EN
  • DE

MAX3668EHJ

Part No MAX3668EHJ
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description +3.3V, 622Mbps SDH/SONET Laser Driver with Automatic Power Control | IC LSR DRVR 622MBPS 3.63V 32TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Supply Voltage (V) 3.14V ~ 5.5V
Supply Current 38mA
Current - Modulation 75mA
Current - Bias 80mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting Style SMD
Family Part Number MAX3668
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Win Source Part Number 1213327-MAX3668EHJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3668EHJ CAD Model

Description

Maxim Integrated MAX3668EHJ Product Overview

The MAX3668EHJ from Maxim Integrated is a cutting-edge, high-performance laser driver designed to cater to the demanding requirements of fiber optic communication systems. This compact and efficient integrated circuit is tailored for use in small form-factor transceivers, making it an ideal choice for applications such as Gigabit Ethernet, Fiber Channel, and other high-speed data communication protocols.

Key Features

  • High-Speed Operation: The MAX3668EHJ is capable of driving laser diodes at data rates up to 622Mbps, ensuring compatibility with high-speed data transmission standards.
  • Low Power Dissipation: Designed with power efficiency in mind, this laser driver minimizes power dissipation, which is crucial for maintaining the reliability and longevity of the system.
  • Automatic Power Control (APC): The APC loop maintains constant optical power output, compensating for temperature and aging effects on the laser diode.
  • Integrated Waveform Shaping: This feature helps to reduce jitter and improve signal integrity, which is essential for maintaining high-quality data transmission over long distances.
  • Compact Package: The MAX3668EHJ comes in a 32-pin TQFP package, which is ideal for space-constrained applications.

Applications

  • Fiber Optic Transmitters
  • Gigabit Ethernet Transceivers
  • Fiber Channel Transceivers
  • SONET/SDH Equipment

Technical Specifications

The device operates from a single +3.3V supply and includes a bias current monitor, modulation current monitor, and a failure monitor to ensure robust operation. The MAX3668EHJ also supports a wide range of laser diode configurations and is characterized for operation from -40°C to +85°C, making it suitable for various industrial environments.

Conclusion

Maxim Integrated's MAX3668EHJ is an advanced laser driver that offers a blend of high-speed performance, power efficiency, and compact design. Its built-in features and support for multiple applications make it a versatile choice for designers looking to enhance their fiber optic communication systems.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6937 $60.8559
17+ $7.1333 $121.2661
26+ $6.9104 $179.6704
35+ $6.6875 $234.0625
45+ $6.4645 $290.9025
60+ $5.7958 $347.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess