EN
  • EN
  • DE

M48Z58Y-70MH1E

Part No M48Z58Y-70MH1E
Manufacturer STMicroelectronics
Catalog SRAM
Description 5V, 64Kbit (8Kbit x 8) ZEROPOWER SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Manufacturer Package 28-SOH
Win Source Part Number 1210649-M48Z58Y-70MH1E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M48Z58Y
Introduction Date March 23, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M48Z58Y-70MH1E CAD Model

Description

STMicroelectronics M48Z58Y-70MH1E Timekeeper SRAM

The M48Z58Y-70MH1E is a 64 Kbit 8Kb x8 Timekeeper SRAM, which is a highly integrated battery-backed SRAM device from STMicroelectronics that combines a binary counter, a quartz crystal, and a power-fail control circuit in a single package. This innovative product is designed to maintain a full array of bytes for real-time clock and calendar functionality, as well as non-volatile data storage.

Key Features

  • Integrated, ultra-low power SRAM, real-time clock, crystal, power-fail control circuit, and battery.
  • Byte-wide RAM-like clock access.
  • BCD coded year, month, day, date, hours, minutes, and seconds.
  • Automatic power-fail chip deselect and write protection.
  • Software controlled clock calibration for high accuracy.
  • Operating temperature range from -40°C to +85°C.
  • Self-contained battery and crystal in the encapsulated DIP package.
  • 70ns access time, providing swift read/write operations.

Applications

The M48Z58Y-70MH1E is ideal for an array of applications where reliable timekeeping is essential. This includes industrial systems, utility meters, POS terminals, and other embedded systems that require battery-backed SRAM to preserve data and time during power outages.

Product Reliability

STMicroelectronics ensures that the M48Z58Y-70MH1E is manufactured to the highest quality standards and provides a reliable solution for data and timekeeping that is resistant to environmental factors and power instability. The integrated battery with a lifespan of over 10 years ensures long-term reliability and performance.

Easy Integration

The device is packaged in a 28-pin, 600 mil DIP, making it easy to integrate into a variety of motherboard designs. The pinout is compatible with industry-standard JEDEC-approved footprints, facilitating a smooth design-in process.

For more detailed information, datasheets, technical specifications, and application notes, customers are encouraged to visit the official STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
SRAM sync 512Kx36
Need more? Email Us
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843
Samsung
SRAM 4MX18
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess