EN
  • EN
  • DE

XDL15-2-020S

Part No XDL15-2-020S
Manufacturer Anaren
Catalog Delay Lines
Description IND DELAY LINE 2.0NS SMD  /  2.12 ns ±0.28nS Inductor Delay Line 2-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Delay Lines
Mfr TTM Technologies, Inc.
Series Xinger®
Package Tape & Reel
Delay Time 2.12 ns
Tolerance ±0.28nS
Temperature Range - Operating -55°C ~ 85°C
Mounting SMD (SMT)
Package / Case 2-SMD
Base Product Number XDL15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Other Names XDL15-2-020SR,1173-1124-1,1173-1124-6,1173-1124-2,XDL152020S,XDL15-2-020S REEL 2N
Standard Package 2,000
Win Source Part Number 1171447-XDL15-2-020S
Ultra Librarian 3D Model Ultra Librarian XDL15-2-020S CAD Model

Description

The Xinger® delay line 1171447-XDL15-2-020S is a surface mount device (SMD) inductor, coil, choke that is used for delay purposes.

  • Tolerance: ±0.28nS
  • Delay Time: 2.12 ns
  • Package: Tape and reel
  • Standard Package: 2,000
  • DC Resistance (DCR): Not specified
  • Temperature Range: -55°C to 85°C
  • Also known as: XDL15-2-020SR, 1173-1124-1, 1173-1124-6, 1173-1124-2, and XDL152020S
  • Manufacturer: TTM Technologies, Inc.

You May Also Be Interested in

Anaren
IND DELAY LINE 2.0NS SMD / 2.12 ns ±0.28nS Inductor Delay Line 2-SMD
Lowest to $5.3158
Anaren
INDUCTOR DELAY LINE 11.25NS SMD / 11.25 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 5 Lead
Need more? Email Us
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 7.775NS SMD / Surface Mount Delay Line 9.78ns MAX 4-Pin SMD
Lowest to $12.3051
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23
Lowest to $9.8576
Anaren
INDUCTOR DELAY LINE 11.0NS SMD
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 13.9NS SMD
Lowest to $24.5920
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN
Lowest to $12.6109
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $4.4806

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3158 $58.4738
27+ $4.3617 $117.7659
42+ $4.2254 $177.4668
57+ $4.0891 $233.0787
74+ $3.9528 $292.5072
98+ $3.5439 $347.3022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess