EN
  • EN
  • DE

MXD1000PA025

Part No MXD1000PA025
Manufacturer Maxim Integrated
Catalog Delay Lines
Description MXD1000 5-TAP SILICON DELAY LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Delay Lines
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886688-MXD1000PA025
Ultra Librarian 3D Model Ultra Librarian MXD1000PA025 CAD Model

Description

The MXD1000PA025 from Maxim Integrated is a cutting-edge, high-performance product designed to meet the needs of demanding applications. This device is part of Maxim's extensive range of integrated circuits and offers a perfect solution for designers looking for robust and reliable components.

Key Features

  • High Integration: The MXD1000PA025 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Efficiency: Designed with power efficiency in mind, this product ensures minimal power loss and heat generation, making it suitable for power-sensitive applications.
  • Durability: Built to last, the MXD1000PA025 can withstand harsh operating conditions, ensuring consistent performance over a wide range of temperatures and voltages.
  • Compact Size: The small form factor of the MXD1000PA025 makes it an ideal choice for space-constrained applications without compromising on functionality.

Applications

The versatility of the MXD1000PA025 allows it to be used in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Medical devices
  • High-performance computing

Technical Specifications

With precision engineering, the MXD1000PA025 boasts impressive technical specifications that cater to the needs of advanced electronic systems. The device operates over a broad voltage range and features high-speed signaling capabilities, along with robust protection circuits to safeguard against unforeseen electrical anomalies.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MXD1000PA025 is no exception. Each component is rigorously tested to ensure it meets the highest standards of reliability and performance. Users can trust Maxim's products to deliver consistent results in the most critical applications.

For designers and engineers looking to incorporate a reliable, high-performance integrated circuit into their next project, the MXD1000PA025 from Maxim Integrated is an excellent choice that promises to deliver both efficiency and durability.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $11.6418
Anaren
INDUCTOR DELAY LINE 8.13NS SMD
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 7.775NS SMD / Surface Mount Delay Line 9.78ns MAX 4-Pin SMD
Lowest to $12.3051
Anaren
INDUCTOR DELAY LINE 13.9NS SMD
Lowest to $24.5920
Anaren
INDUCTOR DELAY LINE 3.975NS SMD
Need more? Email Us
Analog Devices Inc.
IC DELAY LN 256TAP 1275NS 16SOIC
Lowest to $44.0085
Anaren
INDUCTOR DELAY LINE 2.85NS SMD / 2.85 ns ±0.30nS Inductor Delay Line 100 mA Nonstandard, 4 Lead
Lowest to $4.1016
Anaren
IND DELAY LINE 2.0NS SMD / 2.12 ns ±0.28nS Inductor Delay Line 2-SMD
Lowest to $5.3158
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN
Lowest to $12.6109

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess