EN
  • EN
  • DE

XDL20-6-100S

Part No XDL20-6-100S
Manufacturer Anaren
Catalog Delay Lines
Description INDUCTOR DELAY LINE 7.775NS SMD / Surface Mount Delay Line 9.78ns MAX 4-Pin SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Anaren
Series Xinger
Packaging Reel package
Delay Time 7.775ns
Tolerance ±0.31nS
Operating Temperature Range -55°C ~ 85°C
Mounting SMD
Package Nonstandard, 3 Lead
Impedance 50 Ohm
Current 100mA
Win Source Part Number 800096-XDL20-6-100S
Popularity Medium
Supply and Demand Status Limited
Quantity per package 350
Family Name XDL20
Introduction Date February 18, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XDL20-6-100S CAD Model

Description

The XDL20-6-100S from Anaren is a 50 Ohm impedance delay line with a delay time of 7.775ns.

  • Impedance: 50 Ohm
  • Delay Time: 7.775ns
  • Current Rating: 100mA
  • Tolerance: ±0.31nS
  • Package: Nonstandard, 3 Lead
  • Series: Xinger
  • Status: Obsolete/End of Life

You May Also Be Interested in

Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 11.25NS SMD / 11.25 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 5 Lead
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 8.13NS SMD
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 3.975NS SMD
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 11.0NS SMD
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 11.45NS SMD / 11.45 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 4 Lead
Need more? Email Us
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $4.4806
Anaren
IND DELAY LINE 2.0NS SMD / 2.12 ns ±0.28nS Inductor Delay Line 2-SMD
Lowest to $5.3158

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3051 $61.5255
12+ $10.0965 $121.1580
18+ $9.7812 $176.0616
25+ $9.4656 $236.6400
32+ $9.1501 $292.8032
43+ $8.2035 $352.7505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess