EN
  • EN
  • DE

XDL15-3-030S

Part No XDL15-3-030S
Manufacturer Anaren
Catalog Delay Lines
Description INDUCTOR DELAY LINE 2.85NS SMD  /  2.85 ns ±0.30nS Inductor Delay Line 100 mA Nonstandard, 4 Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Delay Lines
Mfr TTM Technologies, Inc.
Series Xinger®
Package Tape & Reel (TR)
Delay Time 2.85 ns
Tolerance ±0.30nS
Temperature Range - Operating -55°C ~ 140°C
Mounting SMD (SMT)
Package / Case Nonstandard, 4 Lead
Current 100 mA
Base Product Number XDL15
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Standard Package 2,000
Win Source Part Number 1020998-XDL15-3-030S
Ultra Librarian 3D Model Ultra Librarian XDL15-3-030S CAD Model

Description

The TTM Technologies XDL15-3-030S is a delay line used in inductors, coils, and chokes.

  • Tolerance: ±0.30nS
  • Current: 100 mA
  • Delay Time: 2.85 ns
  • Series: Xinger
  • Package/Case: nonstandard, 4-lead
  • REACH: unaffected

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23
Lowest to $9.8576
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $11.6418
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN
Lowest to $12.6109
Anaren
INDUCTOR DELAY LINE 11.45NS SMD / 11.45 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 4 Lead
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $4.4806
Anaren
INDUCTOR DELAY LINE 3.975NS SMD
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 7.775NS SMD / Surface Mount Delay Line 9.78ns MAX 4-Pin SMD
Lowest to $12.3051
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $7.6885
Anaren
INDUCTOR DELAY LINE 8.13NS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1016 $61.5240
35+ $3.3656 $117.7960
54+ $3.2603 $176.0562
74+ $3.1552 $233.4848
95+ $3.0500 $289.7500
127+ $2.7345 $347.2815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess