Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 1μs
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V, 11.4 V ~ 15.75 V
Voltage - Supply, Digital 5V, 11.4 V ~ 15.75 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 790366-MX7548JCWP+
Popularity Medium
Supply and Demand Status Limited
Family Name MX7548
Introduction Date January 01, 1989
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MX7548JCWP+ CAD Model

Description

Maxim Integrated Product MX7548JCWP+ Overview

The MX7548JCWP+ is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned company in the field of analog and mixed-signal processing technologies. This precision DAC is well-suited for applications requiring accurate analog signal generation, such as industrial automation systems, digital gain and offset adjustment, and advanced data acquisition systems.

Key Features

  • Resolution: The MX7548JCWP+ boasts a 12-bit resolution, ensuring fine-grain control over the analog output for precise applications.
  • Interface: It features a simple and easy-to-use parallel interface, making it compatible with a wide range of microcontrollers and digital systems.
  • Package: Enclosed in a 20-pin CERDIP package, the MX7548JCWP+ is designed for durability and reliable performance in various environmental conditions.
  • Power Efficiency: This DAC is optimized for low power consumption, making it ideal for battery-powered devices and applications where power efficiency is crucial.
  • Voltage Reference: It includes a stable internal voltage reference, but also allows for an external reference to be used, providing flexibility in setting the output range.
  • Settling Time: The device features a fast settling time, ensuring quick response to changes in the input data.

Applications

The MX7548JCWP+ is versatile in its applications, serving a broad spectrum of industries. Some of the typical applications include:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automatic Test Equipment
  • Robotics and Control Systems
  • Analog Signal Generation and Processing

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MX7548JCWP+ is no exception, built to meet high standards and rigorous testing to ensure consistent performance. Additionally, Maxim provides comprehensive technical support and documentation, making integration and application of the MX7548JCWP+ as smooth as possible for engineers and product developers.

You May Also Be Interested in

NXP / Nexperia
IC OCTUPLE DAC 6BIT 12V 16-SOIC / DAC 8-CH Current Steering 6-bit 16-Pin SO T/R
Need more? Email Us
ECAD model for TDA8444T/N4/G1,518
Maxim Integrated
IC DAC 12BIT SERIAL IN 16-DIP / DAC 1-CH Segment 12-bit 16-Pin PDIP N
Need more? Email Us
ECAD model for MX7543GKN+
Maxim Integrated
IC DAC 14BIT MPU COMP 20-DIP / DAC 1-CH Segment 14-bit 20-Pin PDIP N Tube
Need more? Email Us
ECAD model for MX7534KN+
Texas Instruments
IC DAC 10BIT V-OUT 8VSSOP / 10 Bit Digital to Analog Converter 1 8-VSSOP
Lowest to $17.9174
ECAD model for TLC5615CDGKR
Analog Devices Inc.
LC2MOS 8-BIT uP COMPATIBLE 12-BIT DAC | IC DAC 12BIT A-OUT 20SOIC
Need more? Email Us
ECAD model for AD7548JR
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/ C On-Chip Reference
Lowest to $5.3355
ECAD model for AD5623RACPZ-5REEL7
Maxim Integrated
IC DAC 12BIT MPU COMP 20SOIC / DAC 1-CH R-2R 12-bit 20-Pin SOIC W
Need more? Email Us
ECAD model for MX7548JCWP+
Texas Instruments
IC DAC 8BIT 100MSPS 28-SOIC / DAC 1-CH Segment 8-bit 28-Pin SOIC T/R
Need more? Email Us
ECAD model for THS5641AIDWR
Renesas Electronics America
IC DAC 8BIT SRL 16-TSSOP / DAC 8-CH Segment 8-bit 16-Pin TSSOP T/R
Need more? Email Us
ECAD model for R2A20168SA#W5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention