EN
  • EN
  • DE

MAXQ636V-2584+T

Part No MAXQ636V-2584+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707728-MAXQ636V-2584+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXQ636V-2584+T CAD Model

Description

MAXQ636V-2584+T Microcontroller - Maxim Integrated

The MAXQ636V-2584+T from Maxim Integrated is a highly sophisticated, low-power microcontroller that is designed to provide a robust and efficient solution for a wide range of embedded applications. This microcontroller is part of the MAXQ family, known for its high performance and reliability.

At the heart of the MAXQ636V-2584+T is a powerful 16-bit RISC microprocessor that delivers exceptional processing power while maintaining energy efficiency. The device operates at a wide voltage range, making it suitable for battery-powered applications and those requiring variable power supplies. The microcontroller also features an integrated analog-to-digital converter (ADC) that provides precise measurement capabilities, essential for sensor-based applications.

The MAXQ636V-2584+T comes equipped with a generous amount of flash memory, allowing for ample program storage. It also includes RAM for data processing, ensuring smooth and efficient operation. The inclusion of multiple communication interfaces, such as SPI and I²C, enables the microcontroller to connect with other devices and peripherals, enhancing its versatility in complex systems.

Maxim Integrated has ensured that the MAXQ636V-2584+T is not only powerful but also secure. The microcontroller features built-in security mechanisms to protect against unauthorized access and tampering, which is critical for applications dealing with sensitive data or operating in insecure environments.

The device's temperature range and robust packaging make it suitable for harsh environments, ensuring reliable performance under varying conditions. Whether it's industrial control systems, medical devices, or consumer electronics, the MAXQ636V-2584+T is an excellent choice for designers looking for a microcontroller that combines efficiency, power, and reliability.

In summary, the MAXQ636V-2584+T from Maxim Integrated is a versatile and powerful microcontroller that is well-suited for a variety of demanding applications. Its integration of advanced features and security measures makes it a top choice for engineers and developers seeking a high-quality, reliable microcontroller solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4867 $59.8936
19+ $6.1423 $116.7037
30+ $5.9506 $178.5180
41+ $5.7588 $236.1108
52+ $5.5671 $289.4892
70+ $4.9908 $349.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess