EN
  • EN
  • DE

MAXQ3311-Q00+T&R

Part No MAXQ3311-Q00+T&R
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC INTERFACE UNIT / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number MAXQ33
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 707699-MAXQ3311-Q00+T&R
Ultra Librarian 3D Model Ultra Librarian MAXQ3311-Q00+T&R CAD Model

Description

Introducing the MAXQ3311-Q00+T&R from Maxim Integrated

The MAXQ3311-Q00+T&R is a state-of-the-art integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance chip is specifically tailored for applications that require robust and reliable data communication, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features and Benefits

The MAXQ3311-Q00+T&R boasts an array of features that make it stand out in the market:

  • High-Speed Data Transfer: The device supports fast data rates, ensuring efficient and rapid communication between electronic components.
  • Low Power Consumption: Designed with power efficiency in mind, it helps to extend the battery life of portable devices and reduce energy costs in stationary applications.
  • Robust Design: The chip is built to withstand harsh conditions, providing reliable performance even in extreme environments.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs, enabling more compact and sleek end products.
  • Easy Integration: The device is designed for easy implementation into existing systems, minimizing development time and simplifying the design process.

Applications

The versatile nature of the MAXQ3311-Q00+T&R makes it suitable for a variety of applications:

  • Automotive systems
  • Industrial control units
  • Home automation
  • Portable consumer devices
  • Communication infrastructure

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAXQ3311-Q00+T&R is no exception, as it is produced using advanced manufacturing techniques and rigorous testing protocols to ensure it meets the highest standards of quality and reliability.

Packaging and Availability

The MAXQ3311-Q00+T&R comes in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. This packaging is particularly beneficial for high-volume production environments.

In summary, the MAXQ3311-Q00+T&R from Maxim Integrated is a powerful and versatile integrated circuit that offers exceptional performance, durability, and ease of use for a wide range of applications. Its integration into your product lineup can significantly enhance the value and functionality of your electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess