EN
  • EN
  • DE

MAXM22511GLH+T

Part No MAXM22511GLH+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 44LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000409-MAXM22511GLH+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Package Tape & Reel (TR) \Cut Tape (CT)
Type Transceiver
Protocol RS422, RS485
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 44-BFLGA
Supplier Device Package 44-LGA (9.35x11.5)
Ultra Librarian 3D Model Ultra Librarian MAXM22511GLH+T CAD Model

Description

The MAXM22511GLH+T is a highly integrated, advanced driver and receiver IC from Maxim Integrated, designed to facilitate robust serial communication in demanding industrial environments. This compact, high-performance product combines a 2.5kV isolated RS-485/RS-422 transceiver with an integrated transformer driver, offering a comprehensive solution for applications requiring reliable data transmission over long distances or in electrically noisy conditions.

Key Features

  • Integrated Isolation: With 2.5kV RMS of integrated isolation, the MAXM22511GLH+T ensures signal integrity and protects sensitive components against high-voltage spikes, common in industrial settings.
  • Data Rates: Supporting data rates up to 25Mbps, this device is capable of high-speed communication, making it suitable for modern industrial automation systems.
  • Half-Duplex RS-485/RS-422 Communication: The transceiver supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, thus reducing cabling costs and complexity.
  • Extended Temperature Range: Designed to operate in extreme conditions, the MAXM22511GLH+T can function within a -40°C to +125°C temperature range, ensuring reliability in harsh environments.
  • Robust ESD Protection: The device features ±35kV ESD protection on the transceiver's bus pins, providing an extra layer of defense against electrostatic discharges.

Applications

The MAXM22511GLH+T is ideal for a variety of applications where isolated data communication is crucial. This includes industrial control and automation systems, HVAC control systems, and any application requiring RS-485/RS-422 communication interfaces with a high degree of electrical isolation.

Package and Quality

Maxim Integrated's MAXM22511GLH+T comes in a compact, 16-pin WLP (Wafer-Level Package) that minimizes footprint on the PCB. Additionally, it is provided in a tape-and-reel format denoted by the "+T" suffix, facilitating efficient assembly for high-volume production. The device is manufactured to meet the stringent quality standards expected in industrial applications, ensuring both performance and durability.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 958 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess