EN
  • EN
  • DE

MAXIM4796

Part No MAXIM4796
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707682-MAXIM4796
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXIM4796 CAD Model

Description

The MAXIM4796 from Maxim Integrated is a state-of-the-art linear regulator designed for high-performance applications that require a compact power management solution. This regulator is capable of delivering up to 150mA of continuous output current, making it an excellent choice for portable devices, where power efficiency and battery life are critical considerations.

Key Features

  • Low Dropout Voltage: The MAXIM4796 operates with a very low dropout voltage, ensuring efficient use of power and extended battery life in portable applications.
  • High Output Accuracy: This regulator maintains a high level of accuracy, with an output voltage tolerance of ±1.5%, providing reliable and consistent power to sensitive components.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards it against excessive heat, enhancing its reliability and longevity.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, making it an ideal choice for battery-powered devices that require long operational periods.
  • Wide Input Voltage Range: The MAXIM4796 can handle a broad range of input voltages, accommodating various power sources and system variations.
  • Stable with Ceramic Capacitors: The regulator is stable with low-cost ceramic output capacitors, which helps reduce the overall bill of materials.

Applications

The MAXIM4796 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets and accessories
  • PDAs and mobile computing
  • Personal media players
  • GPS receivers

With its combination of low dropout voltage, high output accuracy, and thermal protection, the MAXIM4796 is an excellent choice for designers looking to optimize power management in compact and portable applications. Its capability to work with ceramic capacitors not only ensures stability but also helps in reducing the overall size of the power supply design, making it an indispensable component in the realm of modern electronics.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess