EN
  • EN
  • DE

MOC8108S

Part No MOC8108S
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5.3KV TRANS 6-SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 5300Vrms 1 Channel 6-SMD
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 100°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name MOC810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885547-MOC8108S
Ultra Librarian 3D Model Ultra Librarian MOC8108S CAD Model

Description

The MOC8108S is a versatile optocoupler device designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This optoelectronic component is engineered to provide electrical isolation between its input and output, safeguarding electronic devices from high voltage transients and noise that can be detrimental to sensitive circuitry.

Key Features

  • High Isolation Voltage: The MOC8108S offers an impressive isolation voltage of 5000Vrms, which ensures a high degree of protection against electrical surges and spikes.
  • Phototransistor Output: The device incorporates a silicon NPN phototransistor that provides a reliable and stable output, which is triggered by the input LED.
  • Industry Standard 6-Pin DIP Package: The device is housed in a compact dual-in-line package, making it easy to integrate into a wide range of applications.
  • Low Input Current: With a low input current requirement, the MOC8108S is highly efficient and can be driven by low-power signals.
  • Underwriters Laboratories (UL) Recognized: The MOC8108S has been evaluated by UL and meets stringent safety standards, providing assurance of its reliability and quality.

Applications

The MOC8108S is suitable for a variety of applications that require electrical isolation to protect against high voltage and noise. It is commonly used in:

  • Microprocessor system interfaces
  • System appliances and consumer electronics
  • Signal transmission between circuits of different potentials and impedances
  • Industrial controls
  • Telecommunication equipment

Technical Specifications

The MOC8108S operates within a wide temperature range and features a forward current of 60mA, with a maximum forward voltage of 1.5V. The collector-emitter voltage is rated at 30V, and the collector current is 50mA. These specifications ensure that the MOC8108S can be used in a broad spectrum of operating conditions and applications.

ON Semiconductor's commitment to quality and performance is evident in the MOC8108S optocoupler. Its robust design and reliable performance make it an excellent choice for designers looking to enhance the safety and durability of their electronic systems.

You May Also Be Interested in

CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess