EN
  • EN
  • DE

MAXGTXREFDES#

Part No MAXGTXREFDES#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description TRANSCEIVER PWR MOD / MAX8686 * Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Type Power Management
Function *
Utilized IC / Part MAX8686
Supplied Contents Board(s)
Base Product Number MAXGT
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6001
Win Source Part Number 1348838-MAXGTXREFDES#
Ultra Librarian 3D Model Ultra Librarian MAXGTXREFDES# CAD Model

Description

The MAXGTXREFDES# from Maxim Integrated is a state-of-the-art reference design that showcases the capabilities of Maxim's high-performance, integrated circuits. This reference design is tailored for applications requiring robust, efficient, and compact power management solutions.

Key Features:

  • High Efficiency: The design is optimized to deliver high efficiency, which is critical for battery-powered devices, reducing power loss and improving overall system performance.
  • Compact Size: Maxim Integrated's advanced packaging technology enables a smaller footprint, making the MAXGTXREFDES# ideal for space-constrained applications.
  • Integrated Functions: The reference design includes multiple integrated functions, reducing the need for external components and simplifying the design process.
  • Thermal Management: Designed with thermal efficiency in mind, the MAXGTXREFDES# ensures that the system maintains optimal performance even under high load conditions.
  • Flexibility: The reference design is versatile and can be adapted to various applications, demonstrating the flexibility of Maxim's products.

Applications:

  • Portable Electronics
  • Wearable Technology
  • Medical Devices
  • Industrial Control Systems
  • Internet of Things (IoT) Devices

The MAXGTXREFDES# is not just a demonstration of a single component but a comprehensive showcase of how multiple Maxim Integrated products can be combined to create an efficient and reliable system. By using this reference design, engineers can significantly accelerate the development process and reduce time to market for their products.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Maxim Integrated website or contact their local Maxim Integrated sales office. The MAXGTXREFDES# is more than just a product; it's a testament to Maxim's commitment to innovation and excellence in the field of integrated circuit design.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess