Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features USB Hub Controller USB 2.0 USB Interface 32-SQFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Case / Package 32-SQFN (5x5)
Family Name USB3503
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number USB3503T-I/MLTR, USB3503T-I/ML-ND, USB3503T-I/MLDKR, USB3503T-I/MLCT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902336-USB3503T-I/ML
Ultra Librarian 3D Model Ultra Librarian USB3503T-I/ML CAD Model

Description

The USB3503T-I/ML is a high-performance, low-power USB 2.0 Hub Controller from Microchip Technology, designed to provide an easy and efficient solution for expanding USB connectivity in a variety of applications. This device is particularly suitable for battery-powered applications due to its low power consumption and advanced power management features.

Key Features

  • USB-IF Certification: The USB3503 is fully compliant with the USB 2.0 specification and has been certified by the USB Implementers Forum, ensuring interoperability with existing USB systems and devices.
  • Multiple USB Ports: It features three downstream ports for connecting additional USB devices, making it an ideal choice for expanding the USB capabilities of embedded systems, laptops, desktops, and mobile devices.
  • HSIC Interface: The High-Speed Inter-Chip (HSIC) interface allows for a direct connection to an SoC or processor, reducing pin count and power consumption compared to traditional USB 2.0 connections.
  • Enhanced Power Management: The controller supports flexible power management schemes, including individual port power control and global suspend/resume functionality, which can significantly extend battery life in portable devices.
  • Small Form Factor: Housed in a compact 36-pin QFN package (ML), the USB3503T-I/ML is designed to fit into space-constrained applications without compromising performance.

Applications

The USB3503T-I/ML is versatile and can be used in a wide range of applications, including:

  • Mobile and handheld devices
  • Consumer electronics
  • Portable media players
  • Gaming consoles
  • Personal computers and peripherals

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The USB3503T-I/ML is built to meet the high standards expected of industrial and consumer electronics, ensuring stable and reliable operation across its lifespan.

You May Also Be Interested in

Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $1.6375
ECAD model for TUSB321AIRWB
Zilog
SCC Serial Communications Controller 8MHz 44-PLCC
Lowest to $14.2901
ECAD model for Z85C3008VSG00TR
Microchip Technology
USB 2.0 Hi-Speed Hub Controller
Lowest to $73.2825
ECAD model for USB362A
Texas Instruments
USB Type-C and Power Delivery Controller 96-BGA
Lowest to $53.5878
ECAD model for PTPS65983ACZQZ
Zilog
SCC Serial Communications Controller 10MHz 44-PLCC
Lowest to $221.3741
ECAD model for Z85C3010VE
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control 12-X2QFN
Lowest to $1.1909
ECAD model for TUSB320LAIRWB
Texas Instruments
USB 3.1 4-Port Hub
Lowest to $2.5306
ECAD model for TUSB8044ARGC
Texas Instruments
USB Type-C PD Controller
Lowest to $0.3871
ECAD model for TUSB422IYFP
Microchip Technology
Ethernet Switch Controller 10/100/1000 Mbps 324-BGA
Lowest to $91.6031
ECAD model for VSC7432XIH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1353 $50.6765
13+ $8.3161 $108.1093
19+ $8.0562 $153.0678
26+ $7.7964 $202.7064
34+ $7.5365 $256.2410
45+ $6.7569 $304.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention