EN
  • EN
  • DE

HMC260A

Part No HMC260A
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description MIXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Active
RF Type Radar, VSAT
Frequency 10GHz ~ 26GHz
Number of Mixers 1
Gain -
Noise Figure 11.5dB
Secondary Attributes Up/Down Converter
Current - Supply -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC260
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378577-HMC260A
Ultra Librarian 3D Model Ultra Librarian HMC260A CAD Model

Description

Product Overview: HMC260A from Analog Devices Inc.

The HMC260A is a state-of-the-art MMIC SP4T (Single Pole, Four Throw) non-reflective switch from the renowned semiconductor company, Analog Devices Inc. Designed to operate over a broad frequency range, this high-performance component is ideal for a variety of RF and microwave applications, including military radar, space, test instrumentation, and wireless communications systems.

Key Features

  • Frequency Range: The HMC260A boasts an impressive frequency range from DC to 35 GHz, providing exceptional versatility for a wide array of applications.
  • Insertion Loss: It features low insertion loss which minimizes the signal power loss, enhancing the overall system performance.
  • Isolation: High isolation between ports ensures minimal crosstalk and interference, crucial for maintaining signal integrity in complex systems.
  • Non-Reflective Design: The non-reflective nature of the switch aids in reducing signal reflections that can degrade the performance of RF circuits.
  • Control Voltage: The switch operates with a dual control voltage of -5V and 0/+5V, allowing for easy integration into various circuit designs.
  • Package: Packaged in a compact, RoHS-compliant 4x4 mm ceramic QFN, the HMC260A is designed for space-saving applications without compromising on performance.

Applications

  • Electronic Warfare (EW) and Electronic Counter Measures (ECM)
  • Fiber Optic Systems
  • Test and Measurement Equipment
  • Microwave Radio and VSAT
  • Military and Space

With its combination of wide frequency range, low insertion loss, and high isolation, the HMC260A from Analog Devices Inc. is an exemplary solution for designers who require a reliable and high-quality RF switch for their high-frequency applications. Its robust design ensures consistent performance and reliability, making it a preferred choice for industry professionals.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7613 $75.0452
8+ $15.3938 $123.1504
12+ $14.9128 $178.9536
17+ $14.4317 $245.3389
21+ $13.9507 $292.9647
28+ $12.5075 $350.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess