EN
  • EN
  • DE

MAX9995ETX

Part No MAX9995ETX
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER DOWN CONV 36-TQFN / Dual, SiGe, High-Linearity, 1700MHz to 2200MHz Downconversion Mixer with LO Buffer/Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 1.7GHz ~ 2.2GHz
Number of Mixers 2
Gain 6.1dB
Noise Figure 9.9dB
Secondary Attributes Down Converter
Current - Supply 380mA
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813596-MAX9995ETX
Ultra Librarian 3D Model Ultra Librarian MAX9995ETX CAD Model

Description

The MAX9995ETX from Maxim Integrated is a state-of-the-art high-frequency, high-linearity downconversion mixer designed to address the demanding requirements of wireless infrastructure systems. This advanced component is specifically engineered to provide exceptional performance in applications such as base transceiver stations, wireless repeaters, and remote radio heads. Its superior design is tailored to meet the challenges of modern communication protocols, offering unparalleled integration and efficiency for RF and IF designers.

Key Features

  • Frequency Range: The MAX9995ETX operates over a broad frequency range, making it suitable for various high-frequency applications.
  • High Linearity: With its high linearity, the mixer ensures minimal distortion in signal processing, preserving signal integrity and quality.
  • Low Noise Figure: The low noise figure of the device contributes to improved signal-to-noise ratio, which is critical for high-performance wireless systems.
  • Integrated LO Buffer: The built-in local oscillator (LO) buffer simplifies the design and reduces the need for external components.
  • High Input IP3: The high third-order intercept point (IP3) indicates the mixer's ability to handle strong unwanted signals, thus maintaining a high dynamic range.

Applications

  • Base Transceiver Stations (BTS)
  • Wireless Repeaters
  • Remote Radio Heads (RRH)
  • Point-to-Point Communication Systems
  • General RF Downconversion Systems

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX9995ETX is no exception. The product is manufactured with precision to ensure consistent performance and to meet the rigorous standards of the wireless industry. Designers choosing the MAX9995ETX can be confident in the reliability and longevity of their systems.

For more detailed information, specifications, and application notes, visit Maxim Integrated's official website or contact their support team for technical assistance.

You May Also Be Interested in

NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8121 $58.8726
13+ $8.0510 $104.6630
20+ $7.7994 $155.9880
27+ $7.5478 $203.7906
35+ $7.2962 $255.3670
46+ $6.5414 $300.9044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,252 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess